EN
  • EN
  • DE

STM32F103VEH6

Part No STM32F103VEH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LFBGA (10x10)
Win Source Part Number 031290-STM32F103VEH6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103VEH6 CAD Model

Description

The STM32F103VEH6 is a performance line microcontroller from STMicroelectronics that is part of the widely acclaimed STM32F1 series. This microcontroller is based on the high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz. The STM32F103VEH6 boasts high-speed embedded memories with 512 Kbytes of Flash memory and 64 Kbytes of SRAM, making it an ideal choice for embedded applications requiring a combination of performance, power efficiency, and storage capacity.

With its extensive range of enhanced I/Os and peripherals connected to two APB buses, this microcontroller offers an excellent balance of power consumption and performance. The device features a 12-bit analog-to-digital converter (ADC), multiple general-purpose timers, and advanced-control timers. These features enable the microcontroller to handle a variety of complex tasks, making it suitable for industrial control, medical equipment, and consumer electronics.

The STM32F103VEH6 supports various connectivity options, including USB 2.0 full-speed interface and CAN interfaces, which allow for flexible communication with other devices and systems. Additionally, the microcontroller comes with a range of built-in protections like power-saving modes and a real-time clock, which contribute to the overall reliability and efficiency of the system it powers.

Developers will appreciate the comprehensive set of development tools available for the STM32F103VEH6, including software libraries and hardware development kits. These tools facilitate rapid development and prototyping, ensuring a smooth path from concept to production.

Key Features:

  • ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency
  • 512 Kbytes of Flash memory and 64 Kbytes of SRAM
  • High-speed embedded memories (Flash memory up to 1 Mbyte, up to 96 Kbytes of SRAM)
  • Flexible static memory controller supporting Compact Flash, SRAM, PSRAM, NOR, and NAND memories
  • USB 2.0 full-speed and CAN interfaces
  • Multiple power-saving modes for energy efficiency
  • 12-bit, 1 µs A/D converters (up to 16 channels)
  • Serial wire debug (SWD) & JTAG interfaces
  • Comprehensive set of power-saving modes including Stop, Standby, and VBAT modes

Overall, the STM32F103VEH6 from STMicroelectronics is a robust microcontroller option for designers looking to balance performance and power consumption in their next embedded system project.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1966 $64.3762
16+ $7.5460 $120.7360
24+ $7.3101 $175.4424
33+ $7.0744 $233.4552
43+ $6.8385 $294.0555
57+ $6.1311 $349.4727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess