EN
  • EN
  • DE

STM32F103ZCT6TR

Part No STM32F103ZCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces | IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 48K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1261398-STM32F103ZCT6TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103ZCT6TR CAD Model

Description

STM32F103ZCT6TR Microcontroller - STMicroelectronics

The STM32F103ZCT6TR is a high-performance, ARM Cortex-M3 based microcontroller from STMicroelectronics, tailored for embedded applications requiring a blend of power efficiency, performance, and reliability. This microcontroller is part of the STM32F103xC, STM32F103xD, and STM32F103xE high-density performance line family, offering a rich set of peripherals and a balanced architecture ideal for a wide range of applications.

Key Features:

  • Core: ARM 32-bit Cortex-M3 CPU, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) at 72 MHz frequency, with a memory protection unit (MPU).
  • Memory: 256 KB of Flash memory and 48 KB of SRAM, ensuring ample space for complex applications.
  • Clock System: A variety of flexible clocking options, including an internal 8 MHz factory-trimmed RC and an external 4-16 MHz crystal oscillator, PLL for CPU clock, and 32 kHz oscillator for RTC with calibration.
  • Connectivity: Multiple communication interfaces, including up to 2 x I2C, 3 x USART, 2 x SPI, and CAN interfaces, facilitating robust connectivity options.
  • Rich Peripherals: Features a range of peripherals such as USB 2.0 full-speed interface, 3 x 12-bit ADCs, 2 x DACs, general-purpose and advanced-control timers, and PWM outputs for comprehensive system control.
  • Debugging and Programming: In-circuit debugging and programming is made easy with the Serial Wire Debug (SWD) and JTAG interfaces, along with a comprehensive set of system debug features.
  • Power Efficiency: Designed with power-saving modes including Sleep, Stop, and Standby to ensure energy-efficient operations.
  • Package: Available in a 144-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

The STM32F103ZCT6TR microcontroller is an ideal choice for applications requiring a high level of integration, real-time capabilities, analog features, connectivity, and low power operation. It is widely used in industrial control systems, motor drives, medical equipment, consumer electronics, and many other embedded systems.

With its robust design and comprehensive feature set, the STM32F103ZCT6TR stands out as a versatile and reliable microcontroller solution that can meet the demanding requirements of sophisticated embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6045 $57.6270
13+ $7.8806 $102.4478
20+ $7.6344 $152.6880
28+ $7.3881 $206.8668
36+ $7.1418 $257.1048
47+ $6.4030 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess