EN
  • EN
  • DE

STM32F105VCT6W

Part No STM32F105VCT6W
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000851-STM32F105VCT6W
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32F1
Package Tray
Core Processor ARM® Cortex®-M3
Speed 72MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Ultra Librarian 3D Model Ultra Librarian STM32F105VCT6W CAD Model

Description

The STM32F105VCT6W is a high-performance microcontroller from STMicroelectronics, which belongs to their STM32F1 series based on the ARM Cortex-M3 core. This versatile microcontroller is designed to deliver the perfect balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications in the industrial, medical, and consumer electronics sectors.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz.
  • Memory: Equipped with 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Pins: Offers up to 80 GPIO pins, providing extensive connectivity options for peripherals and external devices.
  • Communication Interfaces: Includes a range of communication interfaces such as USB OTG, CAN, and multiple USARTs, SPIs, and I2Cs.
  • ADCs: Features two 12-bit analog-to-digital converters with up to 16 channels, allowing for precise measurement of analog signals.
  • Timers: Comes with advanced-control, general-purpose, and basic timers to handle a wide array of timing-related tasks.
  • Supply Voltage: Operates within a supply voltage range of 2.0 to 3.6V, suitable for low-power applications.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C.
  • Packages: Available in an LQFP100 package, providing a compact footprint for space-constrained applications.

Applications:

The STM32F105VCT6W microcontroller is adept at handling complex tasks and can be used in a variety of applications, including:

  • Motor control systems
  • Industrial automation and control
  • Medical devices
  • Consumer electronics
  • Networking equipment
  • Point-of-sale terminals

With its robust feature set and high level of integration, the STM32F105VCT6W provides a cost-effective solution for projects requiring high-speed communication, precise analog measurement, and reliable operation under varying conditions.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess