EN
  • EN
  • DE
  • IT

STM32F411CEU6TR

Part No STM32F411CEU6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Part Number Series STM32F411
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808890-STM32F411CEU6TR
Ultra Librarian 3D Model Ultra Librarian STM32F411CEU6TR CAD Model

Description

STM32F411CEU6TR - STMicroelectronics

The STM32F411CEU6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F4 series, known for its advanced features and powerful Arm® Cortex®-M4 core. This particular MCU is designed to offer the perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications in the industrial, consumer, and medical markets.

Key Features

  • Core: Armed with an Arm® Cortex®-M4 core with FPU, running at frequencies up to 100 MHz, the STM32F411CEU6TR provides enhanced computational power and supports DSP instructions for complex algorithms and data processing.
  • Memory: It comes with 512 KB of Flash memory and 128 KB of SRAM, providing ample space for application code and data storage.
  • Rich Connectivity: Integrated peripherals include USB 2.0 full-speed device/host/OTG controller, three SPIs, three I2Cs, four USARTs, and an SDIO interface, facilitating versatile connections to other devices and modules.
  • Advanced I/Os: This MCU has up to 51 I/O ports, all of which are 5V-tolerant, ensuring compatibility with a wide range of sensors and actuators.
  • Power Efficiency: The STM32F411CEU6TR features multiple power-saving modes, including sleep, stop, and standby modes, which are crucial for battery-powered applications.
  • Analog Features: It offers a 12-bit ADC with 16 channels and a 12-bit DAC, allowing for precise analog signal management.
  • Timer Units: With advanced-control timers, general-purpose timers, basic timers, and a SysTick timer, it can handle complex timing and control tasks.

Applications

The versatile feature set of the STM32F411CEU6TR makes it suitable for a diverse array of applications such as:

  • Industrial control systems
  • Home automation and smart home devices
  • Medical and healthcare equipment
  • Portable and wearable electronics
  • Audio and voice processing systems
  • Flight controllers for drones

The STM32F411CEU6TR is available in a 48-pin UFQFPN package, and its temperature range (-40°C to 85°C) ensures reliable operation across different environmental conditions. With its robust design and comprehensive development ecosystem, including software libraries, development boards, and tools, the STM32F411CEU6TR is a go-to MCU for developers looking to create high-performance and power-conscious applications.

You May Also Be Interested in

Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess