EN
  • EN
  • DE

STM32F413RGT6TR

Part No STM32F413RGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Number of I/O 50
Family Name STM32F413
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-STM32F413RGT6CT, STM32F413RGT6TR-ND, 497-STM32F413RGT6DKR, 497-STM32F413RGT6TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851350-STM32F413RGT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F413RGT6TR CAD Model

Description

STM32F413RGT6TR Microcontroller by STMicroelectronics

The STM32F413RGT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F4 Access line. This advanced MCU is based on the ARM Cortex-M4 core, featuring a Floating Point Unit (FPU) that operates at frequencies up to 100 MHz. The STM32F413RGT6TR is designed to deliver the perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and IoT devices.

This microcontroller comes packed with 1.5 Mbytes of Flash memory and 320 Kbytes of SRAM, providing ample storage for complex applications and the flexibility for efficient memory management. The device's rich set of peripherals includes a variety of I/Os, communication interfaces, and other hardware features that enhance its functionality and ease of integration into various systems.

Key features of the STM32F413RGT6TR include:

  • Core: ARM Cortex-M4 with FPU and Adaptive real-time accelerator (ART Accelerator™).
  • Operating Frequency: Up to 100 MHz, which provides the computing power necessary for complex algorithms and control systems.
  • Memory: 1.5 Mbytes of Flash memory and 320 Kbytes of SRAM.
  • Communication Interfaces: Multiple communication interfaces such as I2C, SPI, USART, UART, CAN, and USB OTG FS with integrated PHY.
  • ADCs and DACs: Multiple 12-bit ADCs, 2 DACs ensuring precision in analog signal processing.
  • Timers: Advanced-control, general-purpose, and basic timers for scheduling tasks and events.
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby modes for energy-saving operation.
  • Security: Features such as a True Random Number Generator (TRNG) and a CRC calculation unit to support secure applications.
  • Package: LQFP64 package which is suitable for space-constrained applications.

The STM32F413RGT6TR also supports ST's comprehensive software HAL library, as well as various software development environments, including IAR, Keil, and GCC-based IDEs. This ensures that developers have the tools and support needed to streamline the development process and bring their products to market quickly.

In summary, the STM32F413RGT6TR microcontroller by STMicroelectronics is a robust and versatile MCU solution that provides a rich set of features and high-performance capabilities to meet the demanding requirements of modern embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0765 $51.2295
8+ $14.0115 $112.0920
12+ $13.5736 $162.8832
16+ $13.1358 $210.1728
20+ $12.6979 $253.9580
27+ $11.3843 $307.3761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess