EN
  • EN
  • DE

STM32F413VHH6

Part No STM32F413VHH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLSH 100UFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 81
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32F413
Other Names 497-17014,-497-17014
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262848-STM32F413VHH6
Ultra Librarian 3D Model Ultra Librarian STM32F413VHH6 CAD Model

Description

STM32F413VHH6 Microcontroller - STMicroelectronics

The STM32F413VHH6 is a high-performance microcontroller from STMicroelectronics, designed for a wide range of applications. This device is part of the STM32F4 series, which is renowned for its advanced ARM Cortex-M4 core with a Floating Point Unit (FPU). The STM32F413VHH6 operates at a frequency of up to 100 MHz, delivering the perfect balance between power consumption and processing capability.

Featuring 1.5 MB of on-chip Flash memory and 320 KB of SRAM, this microcontroller provides ample storage for complex applications. The Flash memory comes with an Accelerated Parallel Interface (API), ensuring fast read operations. Additionally, the STM32F413VHH6 supports a range of enhanced I/Os and peripherals, making it a versatile choice for embedded system designers.

Connectivity is one of the key strengths of the STM32F413VHH6, offering several advanced communication interfaces. These include up to three I2C interfaces, four USARTs and three UARTs, two SPIs, an SAI (Serial Audio Interface), a USB OTG Full-Speed interface, and an LCD parallel interface. It also features an SDMMC interface for SD card communication, which is essential for data logging and multimedia applications.

The microcontroller also excels in terms of integrated analog features. It comes with two 12-bit DACs, three 12-bit ADCs with 24 channels, and internal voltage references, providing excellent support for analog sensors and advanced control systems. Its comprehensive set of timers, including a PWM timer for motor control, makes it ideal for industrial control, medical equipment, and home automation projects.

For enhanced security and system integrity, the STM32F413VHH6 includes features such as a Random Number Generator (RNG), CRC calculation unit, and a hardware encryption AES 256-bit. The device is also equipped with a Memory Protection Unit (MPU), which enhances the safety of the application by preventing unauthorized access to memory.

With its LQFP100 package, the STM32F413VHH6 is compact and offers a high level of integration to save space on PCB designs. It operates across a wide temperature range from -40°C to 85°C, ensuring reliability in harsh environments. Whether you're working on IoT devices, industrial controls, or consumer electronics, the STM32F413VHH6 provides a flexible and powerful platform for your next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3400 $61.3600
10+ $12.5867 $125.8670
15+ $12.1935 $182.9025
20+ $11.8001 $236.0020
26+ $11.4068 $296.5768
34+ $10.2268 $347.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,496 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess