EN
  • EN
  • DE

STM32F413ZGJ6TR

Part No STM32F413ZGJ6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 1MB (1M x 8) FLASH 144-UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (10x10)
Base Product Number STM32F413
Standard Package 1,500
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262891-STM32F413ZGJ6TR
Ultra Librarian 3D Model Ultra Librarian STM32F413ZGJ6TR CAD Model

Description

STM32F413ZGJ6TR Microcontroller by STMicroelectronics

The STM32F413ZGJ6TR is a high-performance microcontroller unit (MCU) from the advanced product line of STMicroelectronics, which is renowned for its robust design and versatile features. This MCU is built on the cutting-edge ARM Cortex-M4 processor with a floating-point unit (FPU), ensuring efficient handling of computationally demanding applications.

Operating at a frequency of up to 100 MHz, the STM32F413ZGJ6TR provides the perfect blend of processing power and energy efficiency, making it an ideal choice for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, medical equipment, and consumer electronics.

The device comes equipped with a rich set of peripherals, which include multiple communication interfaces such as I2C, SPI, UART, and USB OTG with full-speed and high-speed capabilities. Additionally, it supports advanced connectivity options like CAN and SDIO, which are essential for complex embedded systems.

With 1.5 Mbytes of on-chip Flash memory and 320 Kbytes of SRAM, the STM32F413ZGJ6TR provides ample storage for application code and data. Its memory architecture is designed for both flexibility and reliability, with features like error correction code (ECC) support to ensure data integrity.

The MCU also boasts a range of analog features, including 12-bit ADCs, DACs, and ultra-fast comparators. These features enable precision sensing and control in applications that require accurate analog signal processing.

The STM32F413ZGJ6TR is designed with power efficiency in mind, featuring multiple power-saving modes that help reduce energy consumption in low-power applications. It also integrates various safety features, such as a real-time clock, CRC calculation unit, and a set of watchdog timers to ensure system reliability.

Housed in a LQFP144 package, the STM32F413ZGJ6TR is available in a tape and reel format (TR suffix), which facilitates automated manufacturing processes, making it a convenient choice for mass production. STMicroelectronics' commitment to longevity and quality ensures that this MCU is a reliable core for any embedded system design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess