EN
  • EN
  • DE

STM32F427ZGT6

Part No STM32F427ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 1MB Flash 2.5V/3.3V 144-Pin LQFP Tray / IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 180MHz
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 256K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Win Source Part Number 085273-STM32F427ZGT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32F427ZG
ECCN 3A991.a.2
Country of Origin France , Philippines, Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F427ZGT6 CAD Model

Description

STM32F427ZGT6 Microcontroller Overview

The STM32F427ZGT6 is a high-performance microcontroller from STMicroelectronics, which is part of the STM32F4 series known for its advanced architecture, peripherals, and system integration. This microcontroller is based on the ARM Cortex-M4 processor with a floating-point unit (FPU), which operates at frequencies of up to 180 MHz. It is designed for applications requiring high levels of processing power and real-time performance, making it an ideal choice for industrial control, medical equipment, and sophisticated embedded systems.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at up to 180 MHz
  • Flash memory: 1 Mbyte
  • SRAM: 256 Kbytes with the ability to interface with external memory
  • Operating Voltage: 1.8V to 3.6V
  • Temperature range: -40°C to 85°C (industrial grade)

Advanced Connectivity

The STM32F427ZGT6 features a rich set of peripherals for connectivity, including Ethernet, USB OTG HS/FS, CAN, and up to three SPIs. It also provides multiple serial communication interfaces such as I2C, USART, UART, and an SDIO for interfacing with SD cards.

Enhanced Graphics and Audio Support

With its Chrom-ART Accelerator™ for enhanced graphics, the STM32F427ZGT6 supports efficient 2D image manipulation, which is especially beneficial for user interface development. Additionally, it has a dedicated audio PLL and two full-duplex I2S interfaces to manage high-quality audio streaming.

Flexible Memory Options

This microcontroller offers flexible memory options with its 1 Mbyte of Flash memory and 256 Kbytes of SRAM. It also supports external memory interfaces for SRAM, PSRAM, NOR Flash, NAND Flash, and CF cards, ensuring a scalable solution for various application needs.

Robust Security Features

STM32F427ZGT6 is equipped with a range of security features, including a hardware-based random number generator, CRC calculation unit, and a memory protection unit (MPU) which enhances application security.

Development and Software Tools

STMicroelectronics provides comprehensive development tools for the STM32F427ZGT6, including an extensive suite of software libraries, the STM32Cube ecosystem, and support for various integrated development environments (IDEs) to accelerate the development process.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess