EN
  • EN
  • DE

STM32F469IGH6TR

Part No STM32F469IGH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176UFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32F469
Other Names 497-19361-6,497-19361-2,STM32F469IGH6TR,497-19361-1
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262898-STM32F469IGH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F469IGH6TR CAD Model

Description

STM32F469IGH6TR Microcontroller by STMicroelectronics

The STM32F469IGH6TR is a high-performance advanced line microcontroller from STMicroelectronics that is part of the STM32F4 series. This powerful microcontroller integrates a Cortex-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 180 MHz. The device is designed for industrial, consumer, medical, and smart home applications that require high computational power, rich graphical user interfaces, and flexible communication options.

With its advanced architecture, the STM32F469IGH6TR boasts a large set of peripherals. It features up to 2 MB of Flash memory and 384 KB of RAM, which provides ample space for complex applications and software stacks. The microcontroller's memory architecture is further enhanced with an L1 cache, which increases the efficiency of memory accesses and overall system performance.

For graphical applications, the STM32F469IGH6TR is equipped with a Chrom-ART Accelerator™ for enhanced graphics processing, as well as an LCD-TFT controller that supports up to XGA resolution displays. This makes it an ideal choice for user interfaces with high-quality visuals and dynamic content. The microcontroller also includes a JPEG codec for image manipulation, which is particularly useful for multimedia applications.

In terms of connectivity, this microcontroller supports a wide range of communication protocols. It includes multiple I2C, SPI, and USART interfaces, as well as USB OTG with full-speed and high-speed capabilities. The device also features an Ethernet MAC, camera interface, SDIO, and several other communication interfaces, providing designers with flexibility in peripheral integration.

The STM32F469IGH6TR is provided in a UFBGA-176 package and is characterized by its low power consumption, which is critical for battery-operated devices. It also includes a range of power-saving modes, including a STOP mode that allows peripherals to remain active, and a STANDBY mode for minimal power usage.

For security, the STM32F469IGH6TR includes features such as a hardware random number generator and a CRC calculation unit. The device also supports a True Random Number Generator (TRNG) and offers hardware support for encryption and decryption, ensuring secure data transmission and storage.

Overall, the STM32F469IGH6TR from STMicroelectronics is a robust and versatile microcontroller that is well-suited for applications demanding high processing power, advanced graphics, and flexible connectivity options, all while maintaining efficient power management.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2660 $54.7980
7+ $14.9875 $104.9125
11+ $14.5192 $159.7112
15+ $14.0508 $210.7620
19+ $13.5824 $258.0656
25+ $12.1774 $304.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,906 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess