EN
  • EN
  • DE

STM32F479NGH6

Part No STM32F479NGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 216TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000936-STM32F479NGH6
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Speed 180MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 216-TFBGA
Ultra Librarian 3D Model Ultra Librarian STM32F479NGH6 CAD Model

Description

The STM32F479NGH6 is a high-performance microcontroller from STMicroelectronics, designed for demanding applications that require a balance of processing power, low power consumption, and advanced peripherals. This microcontroller is part of the STM32F4 series, which is renowned for its ARM Cortex-M4 core with a floating-point unit (FPU), providing up to 225 DMIPS at 180 MHz operating frequency.

Key Features

  • Core: ARM Cortex-M4 with FPU, operating at frequencies of up to 180 MHz.
  • Memory: Features a large set of memory resources with 1 Mbyte of Flash memory and 320+4 Kbytes of SRAM.
  • Performance: Delivers high performance with the ability to achieve up to 225 DMIPS in speed.
  • Graphics: Comes with a Chrom-ART Accelerator™ for enhanced graphic content creation, and an LCD-TFT controller for driving displays.
  • Connectivity: Offers a range of connectivity options including USB OTG HS/FS, Ethernet, CAN, camera interface, SDIO, SPI, I2C, and USART interfaces.
  • Advanced Peripherals: Incorporates advanced peripherals like a True Random Number Generator (TRNG) and a cryptographic acceleration cell for increased security.
  • Power Efficiency: Provides multiple power-saving modes to ensure efficient energy consumption.
  • Development Support: Supported by a comprehensive set of development tools, software libraries, and resources to facilitate application development.

Applications

The STM32F479NGH6 is suitable for a wide range of applications, including industrial automation, medical equipment, advanced navigation systems, and high-performance embedded systems. Its advanced graphics capabilities make it ideal for user interfaces with high-quality display requirements, while its connectivity features enable it to easily interface with various peripherals and networks.

With its robust design and extensive support ecosystem, the STM32F479NGH6 is an excellent choice for engineers and developers looking to create sophisticated and reliable products in a cost-effective manner.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess