EN
  • EN
  • DE

STM32F746IEK6

Part No STM32F746IEK6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 176UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 176-UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-UFBGA
Supplier Device Package 176-UFBGA (10x10)
Base Product Number STM32F746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -1138-STM32F746IEK6,497-16613
Standard Package 168
Win Source Part Number 1097109-STM32F746IEK6
Ultra Librarian 3D Model Ultra Librarian STM32F746IEK6 CAD Model

Description

The STM32F746IEK6 is a high-performance, advanced line microcontroller from STMicroelectronics that is part of the STM32F7 series. Built on the ARM Cortex-M7 processor, the STM32F746IEK6 is designed for demanding applications that require a perfect balance between power efficiency and processing capability.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU) operating at a frequency of up to 216 MHz.
  • Memory: 2 Mbytes of Flash memory and 340 Kbytes of RAM, which includes 64 Kbytes of data TCM RAM for critical real-time data + 16 Kbytes of instruction TCM RAM for critical real-time routines.
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic performance, along with an LCD-TFT controller for display interfaces.
  • Audio: SAI (Serial Audio Interface) for high-quality audio connectivity.
  • Connectivity: A comprehensive set of peripherals for connectivity, including USB OTG HS/FS, Ethernet, SPI, I2C, USART, SDMMC, and CAN.
  • Advanced Control: Multiple timers and PWM generation for precise control in embedded applications.
  • Security: Hardware cryptographic acceleration and a true random number generator for enhanced security.
  • Power Efficiency: Multiple power modes for optimized power consumption in various operating conditions.
  • Development: Extensive development ecosystem with a wide range of software tools, libraries, and development boards.

Applications

The STM32F746IEK6 is ideal for a range of applications, including:

  • Industrial automation and control
  • Home automation
  • Medical and healthcare systems
  • Consumer electronics
  • Audio and video applications
  • Internet of Things (IoT) devices

STMicroelectronics provides comprehensive software support for the STM32F746IEK6, including the STM32Cube software development kit, which offers a HAL library, middleware components, and examples to jumpstart development. Additionally, the microcontroller is supported by a range of third-party integrated development environments (IDEs) and toolchains, making it a versatile choice for developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6106 $69.2212
4+ $28.3985 $113.5940
6+ $27.5110 $165.0660
8+ $26.6236 $212.9888
10+ $25.7361 $257.3610
14+ $23.0738 $323.0332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,535 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess