EN
  • EN
  • DE

STM32G050K8T6

Part No STM32G050K8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MAINSTREAM VALUE LINE, ARM CORTE  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Other Names 497-STM32G050K8T6
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262638-STM32G050K8T6
Ultra Librarian 3D Model Ultra Librarian STM32G050K8T6 CAD Model

Description

The STM32G050K8T6 is a cutting-edge microcontroller from the renowned STM32 family, produced by STMicroelectronics. This high-performance, low-power device is built on the Arm® Cortex®-M0+ processor and is designed to offer an optimal balance between energy efficiency and processing power, making it an ideal choice for a wide range of applications.

Key Features

  • Core: Arm® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 64 MHz.
  • Memory: The device comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, supporting a variety of data and program storage requirements.
  • Energy Efficiency: Its energy-saving architecture includes a comprehensive set of power-saving modes, allowing for extended battery life in portable applications.
  • I/O Ports: It offers up to 27 I/O ports, each one with interrupt capability, which means flexible hardware interfacing to peripherals and external devices is readily achievable.
  • Timers: The microcontroller includes multiple timers, including a 16-bit advanced-control timer for PWM generation, as well as standard and basic timers.
  • Communication Interfaces: It provides a rich set of communication interfaces, including I2C, USARTs, SPI, and HDMI CEC, facilitating versatile connection options for various communication protocols.
  • Analog Features: The STM32G050K8T6 is equipped with multiple ADC channels, offering accurate analog signal acquisition and conversion capabilities.
  • Package: Available in a 32-pin LQFP package, it is suitable for space-constrained applications while still providing ample connection points.
  • Temperature Range: Operating junction temperature range from -40 °C to 85 °C ensures reliable performance across diverse environments.

Applications

The STM32G050K8T6 microcontroller is versatile enough to be used in a broad spectrum of applications, including industrial controls, consumer electronics, home automation, and battery-operated devices. Its robust design and rich feature set make it an excellent choice for designers looking for a microcontroller that can handle complex tasks while maintaining power efficiency.

Support and Resources

STMicroelectronics provides extensive support for the STM32G050K8T6 with comprehensive technical documentation, a wide range of development tools, and a global community of developers. This ensures that integrating this microcontroller into your design is as smooth and efficient as possible.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8766 $117.0384
37+ $4.7243 $174.7991
51+ $4.5720 $233.1720
66+ $4.4195 $291.6870
88+ $3.9623 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 946 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess