EN
  • EN
  • DE

STM32G071KBU6

Part No STM32G071KBU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Number of I/O 30
Family Name STM32G071
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18357-6INACTIVE, 497-18357-6, 497-18357, 497-18357-6-ND, 497-18357-2INACTIVE, 497-18357-2, 497-18357-1, STM32G071KBU6-ND, 497-18357-2-ND, 497-18357-1-ND
Quantity per package 2940
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852050-STM32G071KBU6
Ultra Librarian 3D Model Ultra Librarian STM32G071KBU6 CAD Model

Description

STM32G071KBU6 Microcontroller

The STM32G071KBU6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, energy efficiency, and robust feature set. Designed to cater to a wide array of applications, this MCU is part of the STM32G0 series, which is STMicroelectronics' mainstream line of MCUs.

Key Features:

  • Core: ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 64 MHz. This core offers the perfect balance between power consumption and processing capability, making the STM32G071KBU6 ideal for cost-sensitive and power-conscious applications.
  • Memory: Comes equipped with 128 Kbytes of Flash memory and 36 Kbytes of SRAM, providing ample space for complex applications and software stacks.
  • I/O Ports: Features multiple I/O ports, including up to 55 I/Os with interrupt capability, which allows for flexible peripheral management and system expansion.
  • Advanced Peripherals: Boasts a rich set of peripherals such as multiple 16-bit timers, a 32-bit timer, and several communication interfaces including USART, SPI, I2C, and USB 2.0 Full Speed.
  • Analog Features: Offers a 12-bit ADC with hardware oversampling, DAC, and comparators, enabling precise analog signal management and conversion for complex applications.
  • Energy Efficiency: Includes several power-saving modes, such as Sleep, Stop, and Standby, to ensure optimal power consumption for battery-powered or energy-sensitive designs.
  • Development Support: Supported by the extensive STM32 ecosystem, which includes development boards, software tools, and a strong community, ensuring a smooth development process from prototype to production.
  • Package: Available in a 32-pin UFQFPN package, offering a compact footprint for space-constrained applications.

The STM32G071KBU6 is a versatile microcontroller that seamlessly integrates into a variety of application domains, including industrial control systems, consumer electronics, automotive, and IoT devices. Its advanced architecture and comprehensive set of features make it an excellent choice for designers looking to optimize their system's performance-to-power ratio.

For more information, datasheets, and technical support, visit the official STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2469 $51.6787
55+ $1.8437 $101.4035
84+ $1.7860 $150.0240
116+ $1.7284 $200.4944
150+ $1.6708 $250.6200
201+ $1.4980 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,480 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess