EN
  • EN
  • DE

STM32G431RBT3

Part No STM32G431RBT3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G4
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 23x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32G431
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1354160-STM32G431RBT3
Ultra Librarian 3D Model Ultra Librarian STM32G431RBT3 CAD Model

Description

STM32G431RBT3 Microcontroller

The STM32G431RBT3 is a cutting-edge microcontroller from STMicroelectronics, designed to deliver exceptional performance, versatility, and efficiency for a wide range of applications. Crafted with a state-of-the-art 32-bit ARM Cortex-M4 core, this microcontroller boasts a maximum operating frequency of 170 MHz, which makes it an ideal choice for embedded systems requiring high computational speed and real-time operations.

One of the standout features of the STM32G431RBT3 is its advanced analog capabilities. It includes a variety of analog peripherals such as multiple 12-bit ADCs, 2 DAC channels, and comparators, making it perfectly suited for applications that demand precise analog signal management like industrial control systems, sensor interfaces, and audio products.

With its 128 Kbytes of Flash memory and 32 Kbytes of SRAM, this microcontroller provides ample space for complex applications and software stacks. Additionally, it supports a range of enhanced I/Os and peripherals, including USB Type-C and Power Delivery 3.0, CAN FD, and an integrated high-resolution timer, which are essential for advanced control and connectivity.

The STM32G431RBT3 also features robust security measures, including hardware-based protection such as a Memory Protection Unit (MPU), which ensures the safe execution of code by preventing unauthorized access to specified memory regions. Furthermore, it offers a Random Number Generator (RNG) for cryptographic operations and a CRC calculation unit to ensure data integrity during communication.

Designed with energy efficiency in mind, the microcontroller includes several power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive devices. Its dynamic efficiency is achieved through features like an ART Accelerator™, which allows zero-wait state execution from Flash memory, and various sleep modes to minimize power usage during idle periods.

STMicroelectronics also provides comprehensive development support for the STM32G431RBT3, including the STM32Cube software ecosystem and a wide range of development kits. These tools simplify the development process, from initial prototyping to final product deployment, making it a go-to choice for engineers looking to create advanced and reliable products quickly.

In summary, the STM32G431RBT3 from STMicroelectronics represents a powerful and flexible microcontroller solution, perfect for developers who require high performance, advanced analog features, and robust security in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5484 $50.0324
27+ $3.7320 $100.7640
42+ $3.6154 $151.8468
58+ $3.4988 $202.9304
74+ $3.3821 $250.2754
99+ $3.0323 $300.1977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess