EN
  • EN
  • DE

STM32H745I-DISCO

Part No STM32H745I-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4, Cortex®-M7
Platform Discovery
Utilized IC / Part STM32H745
Mounting Type Fixed
Contents Board(s), LCD
Interconnect System Arduino R3 Shield
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number STM32
Other Names 497-19507
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283962-STM32H745I-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32H745I-DISCO CAD Model

Description

The STM32H745I-DISCO Discovery kit from STMicroelectronics is a versatile and powerful development tool designed to provide a quick and easy way for engineers to evaluate and develop applications using the STM32H745 dual-core microcontroller. This Discovery kit is ideal for a wide range of applications, including industrial automation, medical equipment, home automation, and IoT devices.

Key Features

  • Dual-core Processing: At the heart of the STM32H745I-DISCO is the STM32H745XI microcontroller, which features a dual-core architecture with an ARM Cortex-M7 and a Cortex-M4 core, allowing for complex and demanding applications to be handled efficiently.
  • Rich Connectivity: The kit offers numerous connectivity options including Ethernet, USB OTG, CAN, and support for wireless communication modules, making it easy to integrate into a variety of systems.
  • Comprehensive Development Ecosystem: The Discovery kit is supported by a range of software tools, including STM32CubeMX for initialization code generation, and STM32CubeH7 for drivers and middleware. It is also compatible with a range of IDEs such as IAR, Keil, and GCC-based environments.
  • Integrated Debugger/Programmer: The onboard ST-LINK/V2-1 debugger/programmer eliminates the need for external tools and simplifies the development process.
  • Flexible Power Supply Options: The board can be powered via USB with Power Delivery or an external 5V supply.
  • Expansion Support: It includes Arduino Uno V3 and STMod+ connectors for easy expansion with a wide range of specialized add-on boards.
  • Display Features: A 4-inch WVGA color LCD with a touch panel enables the development of applications with advanced user interfaces.
  • Audio Capabilities: The kit includes an SAI audio codec, a stereo headset jack with an integrated analog microphone, and a digital microphone to support audio applications.

Package Contents

The STM32H745I-DISCO Discovery kit comes with the STM32H745I-DISCO board itself, as well as comprehensive documentation and a set of example projects to get started quickly. The documentation includes a user manual, schematics, and application notes that provide in-depth information on how to make the most of the kit's features.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess