EN
  • EN
  • DE

STM32L011D4P6

Part No STM32L011D4P6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 14TSSOP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L0
Package Tube
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 11
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number STM32
Other Names STM32L011D4P6,497-18641
Standard Package 960
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262370-STM32L011D4P6
Ultra Librarian 3D Model Ultra Librarian STM32L011D4P6 CAD Model

Description

STM32L011D4P6 Microcontroller Overview

The STM32L011D4P6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This MCU is part of the STM32L0 series, which is renowned for its ultra-low-power features and is ideal for battery-operated and power-conscious designs.

Key Features

  • Core: ARM Cortex-M0+ core running at up to 32 MHz.
  • Memory: Comes with 16 Kbytes of Flash memory and 2 Kbytes of RAM, providing ample space for application code and data.
  • Energy Efficiency: Offers multiple power-saving modes including low-power run, sleep, and stop modes, which are crucial for extending battery life in portable devices.
  • Analog Peripherals: Includes a 12-bit ADC, 11-channel with 1.14 MSPS, and a built-in temperature sensor to facilitate complex analog functions.
  • Digital Peripherals: Features several communication interfaces such as I2C, USART, and SPI, enabling the MCU to handle a variety of digital protocols.
  • Package: Available in a 20-pin TSSOP package, making it suitable for space-constrained applications.
  • Operating Voltage: Supports a wide voltage range from 1.65 to 3.6 V, allowing flexibility in power supply design.

Applications

The STM32L011D4P6 is versatile and can be used in a multitude of applications such as:

  • Wearable devices
  • Internet of Things (IoT) nodes
  • Medical devices
  • Industrial sensors and controls
  • Energy management systems

Development Support

STMicroelectronics provides extensive support for the STM32L011D4P6 MCU with its comprehensive development ecosystem. Developers can take advantage of the STM32Cube software suite, which includes HAL and LL APIs, middleware components, and examples to jumpstart development. Additionally, the STM32 Nucleo boards and Discovery kits offer an affordable and flexible way for prototyping and testing applications designed around this MCU.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9149 $57.4470
65+ $1.5712 $102.1280
100+ $1.5221 $152.2100
140+ $1.4730 $206.2200
180+ $1.4239 $256.3020
235+ $1.2766 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess