EN
  • EN
  • DE

USB5534BJZX2

Part No USB5534BJZX2
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 406903-USB5534BJZX2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB5534BJZX2 CAD Model

Description

Microchip Technology USB5534BJZX2 - High-Speed USB Hub Controller

The USB5534BJZX2 is a versatile and powerful USB 3.0 hub controller from Microchip Technology, designed to enable the expansion of USB connectivity in a variety of applications. This integrated circuit is part of Microchip's extensive range of USB solutions, providing a seamless interface for connecting multiple USB devices to a host system.

The USB5534BJZX2 hub controller features four downstream ports and one upstream port, supporting the SuperSpeed USB 3.0 standard, which offers data transfer rates of up to 5 Gbps. This makes it an ideal choice for applications that require fast data transfer, such as external hard drives, high-resolution webcams, and video conferencing systems.

With its built-in flexibility, the USB5534BJZX2 can also operate in USB 2.0 mode, ensuring compatibility with legacy USB devices. It provides efficient power management options, including individual port power switching and over-current protection, which are essential for maintaining the safety and reliability of connected devices.

This hub controller is equipped with Microchip's MultiTRAK™ technology, which allows for multiple transaction translators. This feature ensures that each downstream port can handle high-bandwidth data streams simultaneously, minimizing potential bottlenecks and enhancing overall system performance.

The USB5534BJZX2 is designed for ease of integration, featuring configurable GPIOs that allow for system-level customization and a small-footprint 64-pin QFN package. The device also supports Battery Charging Specification 1.2, enabling faster charging of connected devices, which is particularly useful for portable electronics.

For developers, Microchip offers comprehensive support, including development tools, software drivers, and a robust design ecosystem. This ensures a smooth design-in process and helps to accelerate time-to-market for products incorporating the USB5534BJZX2 hub controller.

Whether it's for desktop PCs, laptops, docking stations, or embedded systems, the Microchip Technology USB5534BJZX2 provides a high-performance, scalable solution for expanding USB connectivity and enhancing user experience with high-speed data transfer and efficient power management.

You May Also Be Interested in

Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4054 $62.4324
14+ $8.5378 $119.5292
21+ $8.2710 $173.6910
29+ $8.0042 $232.1218
38+ $7.7373 $294.0174
50+ $6.9369 $346.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess