EN
  • EN
  • DE

STM32L1-MAGNET

Part No STM32L1-MAGNET
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform IAR Experiment
Utilized IC / Part STM32 L1
Mounting Type Fixed
Contents Board(s), LCD
Suggested Programming Environment IAR EW
Base Product Number STM32
Other Names 497-14103,-497-14103
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283952-STM32L1-MAGNET
Ultra Librarian 3D Model Ultra Librarian STM32L1-MAGNET CAD Model

Description

STM32L1-MAGNET: Ultra-Low-Power MCU Series by STMicroelectronics

The STM32L1-MAGNET from STMicroelectronics is a cutting-edge product in the ultra-low-power microcontroller (MCU) lineup, designed to deliver high performance and energy efficiency for a wide range of applications. This MCU series is based on the ARM® Cortex®-M3 processor and is an ideal choice for battery-operated applications, energy-sensitive projects, and IoT devices that require long-term operation without frequent power sources.

Key Features

  • Core: ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Energy Efficiency: The STM32L1-MAGNET series offers dynamic voltage scaling, low-power modes, and an integrated EnergyLite™ real-time clock for optimized power consumption.
  • Memory: Flexible memory options with up to 512 KB of Flash memory and up to 80 KB of RAM.
  • Analog Features: Includes 12-bit ADCs, DACs, and ultra-low-power comparators.
  • Connectivity: A rich set of I/Os and peripherals including USART, SPI, I2C, USB, and LCD controller for versatile connectivity and user interface options.
  • Safety and Security: Features hardware encryption, a true random number generator, and safety mechanisms to ensure data integrity and secure operation.
  • Development Ecosystem: Supported by ST's comprehensive software HAL library, as well as a wide range of development tools for rapid prototyping and easy development.

Applications

The STM32L1-MAGNET series is highly adaptable and can be used in various applications, such as:

  • Portable medical devices
  • Energy management systems
  • Environmental sensors and monitoring
  • Wearable technology
  • Smart agriculture
  • Home automation and smart devices

With its remarkable balance of performance and power consumption, the STM32L1-MAGNET MCU series from STMicroelectronics stands out as an excellent choice for designers looking to create sustainable, efficient, and powerful electronic products. Its robust feature set and flexible integration options make it a go-to solution for innovators aiming to push the boundaries of what's possible with ultra-low-power embedded systems.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess