The STM32L151R8T6ATR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, crafted to deliver outstanding performance and energy efficiency. It belongs to the STM32L1 series, which is renowned for its ultra-low-power consumption, making it an ideal choice for battery-operated applications and energy-sensitive projects.
Key Features
- Core: ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 32 MHz.
- Memory: Features 64KB of Flash memory and 10KB of RAM, providing ample space for complex applications.
- Energy Efficiency: Designed with STMicroelectronics's ultra-low-leakage process technology and an optimized power-saving architecture, offering multiple power-down modes.
- Analog Peripherals: Includes 12-bit ADCs, DACs, and ultra-fast comparators, enhancing its performance in analog-intensive applications.
- Digital Peripherals: Equipped with a range of timers, communication interfaces (USART, SPI, I2C), and a USB 2.0 full-speed interface.
- Package: Supplied in a 64-pin LQFP package, which provides a balance between I/O capabilities and a compact footprint.
- Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
Applications
The STM32L151R8T6ATR is versatile and can be employed across a wide array of applications. It's particularly well-suited for:
- Medical devices
- Industrial control systems
- Energy management systems
- Sensor hubs
- Consumer electronics
Development Support
Developers can take advantage of extensive development tools and software support provided by STMicroelectronics, including the STM32Cube ecosystem, which offers a comprehensive software HAL library, as well as various software examples and hardware abstraction layers for all components of the MCU.
With its balance of power efficiency, processing capabilities, and robust peripheral set, the STM32L151R8T6ATR is a top-tier microcontroller that offers a scalable, flexible solution for your next embedded project.