EN
  • EN
  • DE

PCA9534PW,118

Part No PCA9534PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders I2C/SMBUS 8BIT LP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9534
Mounting Style SMD/SMT
Package / Case TSSOP-16
Interface Type I2C, Serial, SMBus
Number of I/Os 8 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 400 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
ESD Protection 2 kV
Input Voltage 5 V
Output Current 50 mA
Output Type Open Drain
Output Voltage 5 V
Brand NXP Semiconductors
Logic Family PCA
Logic Type I2C, SMBus
Operating Supply Current 104 uA
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 200 mW
Product Type I/O Expanders
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9534PW,118 CAD Model

Description

NXP PCA9534PW,118: Remote 8-bit I/O Expander for I²C-bus

The NXP PCA9534PW,118 is a robust and versatile 8-bit I/O expander designed to provide additional input/output capability to an I²C-bus or SMBus. This particular component is especially useful for applications where pins on a microcontroller are at a premium, or when remote I/O capabilities are required. Encased in a TSSOP16 package, the PCA9534PW,118 is engineered to operate with a power supply range of 2.3V to 5.5V, making it suitable for a wide range of applications, from battery-powered devices to industrial control systems.

One of the key features of the PCA9534PW,118 is its ability to operate under the I²C-bus specification, supporting frequencies of up to 400 kHz. This allows for seamless integration into existing I²C-bus systems, providing an easy way to expand the available I/O without significant changes to the core system. The device also supports hot insertion, meaning it can be added to the I²C-bus without the need to power down the system, which is a critical feature for maintenance and upgrades in industrial settings.

The PCA9534PW,118 offers eight programmable I/O pins that can be configured as either inputs or outputs. This is achieved through the use of internal registers that can be accessed via the I²C-bus. Input ports can be used to sense status changes, which can generate an interrupt via the INT output, allowing the host controller to respond immediately to external events. The output ports, on the other hand, can drive LED indicators, relays, or other devices, making this expander a highly flexible solution for a multitude of I/O expansion needs.

Additional features include a built-in oscillator, noise filter on the SCL/SDA inputs, and an active LOW interrupt output. The PCA9534PW,118 also has power-up with all I/Os configured as inputs, reducing the risk of unintended outputs during power-up sequences. Furthermore, it is designed with low standby current, which is ideal for power-sensitive applications.

Overall, the NXP PCA9534PW,118 is a highly efficient and reliable solution for expanding I/O capabilities in systems that utilize the I²C-bus. Its versatility, ease of integration, and robustness make it an excellent choice for designers looking to enhance their systems without significant redesign or additional complexity.

You May Also Be Interested in

NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9777 $51.4202
62+ $1.6227 $100.6074
96+ $1.5720 $150.9120
132+ $1.5213 $200.8116
170+ $1.4706 $250.0020
228+ $1.3185 $300.6180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,630 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess