EN
  • EN
  • DE

STM32L151RBT6A

Part No STM32L151RBT6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series STM32L151
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808756-STM32L151RBT6A
Ultra Librarian 3D Model Ultra Librarian STM32L151RBT6A CAD Model

Description

STM32L151RBT6A Microcontroller - STMicroelectronics

The STM32L151RBT6A is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is part of the STM32 L1 series, designed for optimal performance and energy efficiency. This MCU is built around a 32-bit ARM Cortex-M3 processor core, offering a perfect blend of processing power and power conservation, making it an ideal choice for a wide range of applications, particularly those requiring extended battery life and sophisticated power management.

With a maximum CPU frequency of 32 MHz, the STM32L151RBT6A ensures swift and responsive operation for complex tasks. It comes with 128 KB of Flash memory and 16 KB of RAM, providing ample space for program storage and operational data. The device operates within a voltage range of 1.8 V to 3.6 V, further contributing to its power efficiency.

The STM32L151RBT6A is equipped with a rich set of peripherals that enhance its versatility. These include multiple communication interfaces, such as USART, SPI, and I2C, which enable the MCU to connect with other devices and sensors. Additionally, it features several 12-bit ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and timers that allow for precise control and measurement in various applications.

One of the standout features of this MCU is its ultra-low-power modes, which are critical for battery-operated devices. The STM32L151RBT6A can enter several different power-saving modes, reducing its power consumption to a bare minimum when the device is idle or in standby. This capability is especially beneficial for portable and wearable technologies where power management is paramount.

The MCU comes in an LQFP64 package, which is both space-efficient and easy to integrate into a broad range of PCB designs. The STM32L151RBT6A also supports an extensive set of development tools and software libraries provided by STMicroelectronics, simplifying the development process and reducing time to market for products utilizing this advanced microcontroller.

In summary, the STM32L151RBT6A from STMicroelectronics is a powerful, ultra-low-power MCU that offers an excellent balance between performance and power consumption, making it a top choice for designers looking to create efficient and innovative products in fields such as industrial control, consumer electronics, and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1281 $53.6653
30+ $3.3872 $101.6160
46+ $3.2813 $150.9398
63+ $3.1755 $200.0565
82+ $3.0696 $251.7072
110+ $2.7521 $302.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess