EN
  • EN
  • DE

STM6821LMWY6F

Part No STM6821LMWY6F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708597-STM6821LMWY6F
Series STM series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM6821LMWY6F CAD Model

Description

Overview of STM6821LMWY6F

The STM6821LMWY6F is a sophisticated monitoring IC developed by STMicroelectronics, designed to provide precise monitoring and control functions for advanced electronic systems. This product is part of STMicroelectronics' extensive portfolio of smart reset and watchdog timer devices, offering a reliable solution for system supervision and protection.

Key Features

  • Multiple Supervisory Functions: The STM6821LMWY6F integrates a watchdog timer, a reset function, and a push-button delay timer, making it a versatile choice for a range of applications.
  • Adjustable Watchdog Timer: The watchdog timer helps prevent system failures by resetting the processor if it fails to stroke the watchdog within a preset timeout period. This timer is adjustable, allowing for customization to specific system requirements.
  • Manual Reset Input: The device includes a manual reset input that provides a simple and effective way to initiate a system reset, ensuring easy maintenance and troubleshooting.
  • Low Power Consumption: Designed for power-sensitive applications, the STM6821LMWY6F operates with low power consumption, making it ideal for battery-operated devices.
  • High Accuracy: It offers high threshold accuracy for the reset input, ensuring reliable operation and system stability.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, making it suitable for use in diverse environmental conditions.

Applications

The STM6821LMWY6F is well-suited for a variety of applications that require robust monitoring and reset capabilities. These include:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems
  • Portable and battery-powered devices
  • Automotive electronics

Technical Specifications

The STM6821LMWY6F comes in a compact SOT-23-5 package, making it easy to integrate into space-constrained designs. It operates with a supply voltage range typically from 2.5V to 5.5V, accommodating a variety of power systems. The device's active-low reset output ensures compatibility with most microcontrollers and processors.

In summary, the STM6821LMWY6F from STMicroelectronics is a multi-functional supervisory IC that offers a blend of performance, reliability, and flexibility, suitable for ensuring the safe operation of today's sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess