EN
  • EN
  • DE

STM7E1AR

Part No STM7E1AR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH ARRAY 7E1 CHAN 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Telecommunications
Number of Channels 7
Max On Resistance 2 Ohm
Single Supply Voltage (V+) 3.3V
Dual Supply Voltage(V±) ±3.3V
-3db Bandwidth 12MHz
Features E1, T1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 031384-STM7E1AR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian STM7E1AR CAD Model

Description

The STM7E1AR is a state-of-the-art microcontroller product from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This robust microcontroller is part of the STM7 family, known for its high performance, reliability, and versatility in various applications.

Key Features:

  • Core: At the heart of the STM7E1AR lies a powerful ARM Cortex-M7 core, which is capable of running at high frequencies, thus providing exceptional computational performance and efficiency. This core is designed to handle complex algorithms and control tasks with ease.
  • Memory: Equipped with a generous amount of embedded memory, this microcontroller includes both Flash and RAM, ensuring ample space for application code and data storage. The memory architecture is optimized for fast access times and reliability.
  • Connectivity: With a wide range of connectivity options, the STM7E1AR includes interfaces such as USB, CAN, UART, SPI, and I2C. These interfaces enable the microcontroller to communicate with other devices, sensors, and networks, making it ideal for IoT (Internet of Things) applications.
  • Power Efficiency: The STM7E1AR is designed with power efficiency in mind. It features low-power modes and an energy-saving architecture that makes it suitable for battery-operated devices and applications where power consumption is a critical factor.
  • Analog Features: This microcontroller also boasts a range of analog features, including high-resolution ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), which are essential for interfacing with analog sensors and performing signal processing tasks.
  • Security: Security is a priority in the design of the STM7E1AR, which includes hardware-based security features to protect against attacks and to ensure the integrity and confidentiality of data.

Applications:

The STM7E1AR is highly suitable for a broad spectrum of applications, ranging from industrial control systems to consumer electronics. Its robust feature set makes it an excellent choice for complex applications such as motor control, advanced connectivity, and real-time audio processing.

Conclusion:

STMicroelectronics' STM7E1AR microcontroller is a powerful and flexible solution that brings together performance, connectivity, and security. Whether for industrial, automotive, or consumer applications, the STM7E1AR stands out as a top choice for designers looking for a reliable and high-performing microcontroller.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0050 $60.0600
29+ $4.1067 $119.0943
44+ $3.9784 $175.0496
60+ $3.8501 $231.0060
78+ $3.7216 $290.2848
104+ $3.3367 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess