EN
  • EN
  • DE

STR751FR0H6

Part No STR751FR0H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LFBGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals DMA, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LFBGA
Base Product Number STR751
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262007-STR751FR0H6
Ultra Librarian 3D Model Ultra Librarian STR751FR0H6 CAD Model

Description

The STR751FR0H6 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that require high performance and reliability. This MCU is part of the STR7 family, which is known for its ARM7TDMI® 32-bit RISC processor core. This core operates at a maximum frequency of 60 MHz, providing the computational power necessary for complex tasks and real-time processing.

One of the key features of the STR751FR0H6 is its embedded memory configuration. It comes equipped with 64 Kbytes of Flash memory and 16 Kbytes of RAM, which is sufficient for many embedded applications. The Flash memory is highly reliable, with 10,000 write/erase cycles and up to 20 years of data retention, ensuring the longevity and integrity of your application's firmware.

In terms of connectivity, this MCU offers a range of peripherals that enhance its interfacing capabilities. It includes multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with up to 16 channels, and a synchronous serial communication interface. These features enable the STR751FR0H6 to handle various sensor inputs, drive control systems, and communicate with other devices within an embedded system.

The STR751FR0H6 also emphasizes safety and system integrity, with a watchdog timer to prevent system failures and a real-time clock for time-sensitive applications. It operates over a wide voltage range of 3.0 V to 3.6 V, which is typical for many embedded systems, and has an industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh conditions.

With its JTAG interface for debugging and programming, developers can easily implement and troubleshoot their system designs. The MCU's comprehensive development ecosystem includes software libraries, development boards, and a suite of tools for programming and real-time debugging, making it an accessible choice for both novice and experienced engineers.

Overall, the STR751FR0H6 from STMicroelectronics is a powerful and reliable choice for designers looking to implement an ARM-based microcontroller in their next project, with a balance of performance, memory, and peripheral options to meet a diverse set of requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess