EN
  • EN
  • DE

STM810TWX6ETEUR-T

Part No STM810TWX6ETEUR-T
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 708627-STM810TWX6ETEUR-T
Series STM series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM810TWX6ETEUR-T CAD Model

Description

The STM810TWX6ETEUR-T is a state-of-the-art microcontroller product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, offering a perfect blend of power efficiency, processing capabilities, and advanced features.

Key Features

  • Advanced Core: At the heart of the STM810TWX6ETEUR-T is a powerful ARM-based processor core, capable of handling complex algorithms and control tasks with ease. The core's architecture is optimized for low power consumption while maintaining high performance.
  • Memory: The device comes with ample memory options, including high-speed Flash memory for program storage and RAM for data processing, ensuring smooth and efficient operation.
  • Connectivity: With a range of communication interfaces such as I2C, SPI, and UART, this microcontroller can easily connect to other components and peripheral devices, facilitating seamless data transfer and system integration.
  • Robust I/O Capabilities: The STM810TWX6ETEUR-T boasts a versatile set of input/output ports that support various digital and analog signals, allowing it to interface with sensors, actuators, and other electronic components.
  • Power Management: STMicroelectronics has integrated advanced power management features into this microcontroller, enabling efficient energy usage across different operating modes, which is critical for battery-powered and energy-sensitive applications.
  • Temperature Range: This device operates reliably across a wide temperature range, making it suitable for harsh environments and demanding industrial applications.

Applications

The STM810TWX6ETEUR-T is designed for versatility and can be used in a myriad of applications, including but not limited to:

  • Smart home devices
  • Automation and control systems
  • Internet of Things (IoT) applications
  • Wearable technology
  • Medical devices
  • Energy management systems

Whether you're developing a cutting-edge consumer product or a sophisticated industrial solution, the STM810TWX6ETEUR-T from STMicroelectronics offers the performance, reliability, and features necessary to bring your innovations to life.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess