EN
  • EN
  • DE

STM8L151G6U3TR

Part No STM8L151G6U3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28UFQFPN  /  STM8 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tape & Reel
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 18x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM8
Other Names 497-19387-2,STM8L151G6U3TR,497-19387-1,497-19387-6
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262087-STM8L151G6U3TR
Ultra Librarian 3D Model Ultra Librarian STM8L151G6U3TR CAD Model

Description

The STM8L151G6U3TR is a high-performance, low-power 8-bit microcontroller from STMicroelectronics, which is part of the STM8L ultra-low-power series. This microcontroller is designed to deliver robust performance while operating with minimal power consumption, making it an ideal choice for battery-operated applications and energy-sensitive projects.

Key Features

  • Core: The device features an advanced STM8 core operating at a frequency of up to 16 MHz. It is supported by a high-performance architecture with extensive instruction set and memory fetching capabilities.
  • Memory: The STM8L151G6U3TR comes with 32 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of EEPROM. This combination allows for flexible storage options and efficient data management.
  • Energy Efficiency: Its ultra-low-power design enables different power-saving modes such as Active Halt and Wait modes, which significantly reduce the power consumption.
  • Integrated Peripherals: A rich set of peripherals is included, such as an advanced control timer, a high-resolution timer, two 16-bit timers, and an 8-bit timer, alongside communication interfaces like SPI, I2C, and USART.
  • Analog Features: The microcontroller provides multiple analog features, including a 12-bit ADC, a DAC, and comparators, enhancing its capabilities in handling analog signals.
  • Operating Voltage: It operates within a wide range of voltage from 1.8 V to 3.6 V, accommodating various power supply configurations.
  • Temperature Range: The device is guaranteed to operate over an industrial temperature range from -40°C to +85°C.

Applications

The STM8L151G6U3TR is well-suited for a variety of applications, particularly those requiring low power consumption and high integration. Typical applications include:

  • Industrial control systems
  • Battery-operated devices
  • Power management systems
  • Consumer electronics
  • Healthcare and medical devices
  • Smart sensors and IoT devices

With its robust feature set and energy-efficient operation, the STM8L151G6U3TR microcontroller from STMicroelectronics stands as an excellent choice for developers looking to optimize their designs for power and performance.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7259 $51.9849
26+ $3.8777 $100.8202
40+ $3.7565 $150.2600
56+ $3.6354 $203.5824
72+ $3.5142 $253.0224
96+ $3.1506 $302.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,666 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess