EN
  • EN
  • DE

STM8L151M8T6

Part No STM8L151M8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 28x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP
Win Source Part Number 708751-STM8L151M8T6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM8L151M8
Introduction Date September 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8L151M8T6 CAD Model

Description

STMicroelectronics STM8L151M8T6 Ultra-Low-Power MCU

The STM8L151M8T6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for energy-efficient applications. Built on an advanced 16 MHz advanced STM8 core, this MCU is part of the STM8L ultra-low-power series, which is renowned for its exceptional power-saving capabilities without compromising on performance.

This MCU comes in a 28-pin LQFP package and is equipped with 64 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of data EEPROM. Such memory configuration ensures ample space for complex applications and data storage. It operates within a voltage range of 1.8 V to 3.6 V, making it an ideal choice for battery-powered and portable devices.

One of the standout features of the STM8L151M8T6 is its integrated true data EEPROM, which is rated for high endurance up to 300,000 write/erase cycles, ensuring data retention and reliability over the product's lifetime. Additionally, the MCU supports five low-power modes to optimize power consumption in various operational states, which is critical for extending battery life in portable applications.

The device is also rich in peripherals, including an integrated LCD driver, which supports up to 8x40 or 4x44 segments, allowing for flexible display options. It includes multiple communication interfaces like SPI, I2C, USART, and a 12-bit ADC with up to 21 channels, enabling the MCU to handle a wide range of analog and digital sensors and actuators.

Moreover, the STM8L151M8T6 features robust safety mechanisms, such as a watchdog timer, a clock security system, and a built-in brown-out reset. These features enhance the reliability of the system in unpredictable environments and under varying power conditions.

Developers will appreciate the comprehensive development ecosystem supporting the STM8 family, which includes development tools, software libraries, and example programs to facilitate rapid development and prototyping.

In summary, the STM8L151M8T6 from STMicroelectronics is an ultra-low-power MCU that offers a perfect blend of energy efficiency, performance, and reliability, making it suitable for a wide range of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5953 $55.8355
80+ $1.3090 $104.7200
120+ $1.2681 $152.1720
165+ $1.2272 $202.4880
215+ $1.1863 $255.0545
285+ $1.0635 $303.0975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess