EN
  • EN
  • DE

STM8S/8-D/RAIS

Part No STM8S/8-D/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8S
Package Bulk
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor STM8
Platform Raisonance Reva
Utilized IC / Part STM8S207, STM8S208
Mounting Type Fixed
Contents Board(s)
Base Product Number STM8
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283933-STM8S/8-D/RAIS
Ultra Librarian 3D Model Ultra Librarian STM8S/8-D/RAIS CAD Model

Description

The STM8S/8-D/RAIS is a robust and versatile microcontroller product from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This microcontroller is a part of the STM8S series, which is renowned for its high efficiency, flexibility, and cost-effectiveness, making it a popular choice for both industrial and consumer projects.

Key Features

  • Core: The STM8S/8-D/RAIS is built around a high-performance STM8 core running at up to 16 MHz, offering the perfect balance between speed and power consumption.
  • Memory: It comes equipped with ample memory resources, including up to 128 KB of Flash program memory, which is more than adequate for complex applications, and up to 2 KB of RAM, allowing for efficient data manipulation.
  • Robust I/O Capabilities: With a variety of input/output options, this microcontroller supports multiple communication interfaces such as SPI, I2C, and UART, enabling seamless integration with peripheral devices.
  • Advanced Peripherals: Onboard features include 10-bit ADCs, timers, and PWM channels, which are essential for precise control tasks and analog signal processing.
  • Low Power Consumption: The STM8S/8-D/RAIS has been optimized for low power operation, with several power-saving modes to ensure energy efficiency in battery-powered devices.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments.

Applications

The STM8S/8-D/RAIS is highly adaptable, making it suitable for a diverse array of applications, including but not limited to:

  • Consumer electronics
  • Home appliances
  • Automotive systems
  • Industrial controls
  • Lighting systems
  • Power tools

Development Support

STMicroelectronics provides comprehensive development support for the STM8S/8-D/RAIS with a full suite of tools. Developers can access software libraries, development kits, and integrated development environments (IDEs) to streamline the design process and reduce time to market.

You May Also Be Interested in

Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess