EN
  • EN
  • DE

STM8S005K6T6C

Part No STM8S005K6T6C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP / MCU 8-bit STM8 CISC 32KB Flash 3.3V/5V 32-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 212332-STM8S005K6T6C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM8S005K6
Introduction Date October 14, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8S005K6T6C CAD Model

Description

STM8S005K6T6C Microcontroller Overview

The STM8S005K6T6C from STMicroelectronics is a robust and versatile 8-bit microcontroller that offers a cost-effective solution for a wide range of applications. Designed with a focus on performance and reliability, this microcontroller is part of the popular STM8S series, known for its high processing speed and integrated features that simplify product design and reduce time to market.

Key Features

  • Core: The device is built around an STM8 core operating at up to 16 MHz frequency, delivering great computational power and ensuring efficient handling of complex tasks.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is more than sufficient for most control applications, along with 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage.
  • I/O Ports: The STM8S005K6T6C features 38 I/O ports, providing ample connectivity options for peripherals and enabling the microcontroller to interface with a wide array of sensors, actuators, and other electronic components.
  • Advanced Peripherals: This microcontroller includes advanced peripherals such as a 10-bit analog-to-digital converter (ADC), a timer system with up to four timers, and support for I2C, SPI, and UART communication protocols, making it highly adaptable for complex projects.
  • Low Power Consumption: Energy efficiency is a key consideration, and the STM8S005K6T6C offers several power-saving modes to ensure optimal power management in various application scenarios.
  • Robust Design: The device is designed to operate within a temperature range of -40°C to 85°C, making it suitable for industrial applications that require reliable performance under harsh conditions.

Applications

The STM8S005K6T6C is ideal for a range of applications, including industrial control systems, consumer electronics, automotive systems, and battery-operated devices. Its rich set of features and robust design make it a preferred choice for engineers and developers looking for a microcontroller that balances cost, performance, and ease of use.

With its comprehensive development ecosystem, including software tools, evaluation boards, and documentation, the STM8S005K6T6C provides a supportive platform for rapid development, from prototyping to final production.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9161 $50.3855
135+ $0.7517 $101.4795
210+ $0.7282 $152.9220
285+ $0.7047 $200.8395
370+ $0.6812 $252.0440
495+ $0.6107 $302.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess