EN
  • EN
  • DE

STM8S103F3P6TR

Part No STM8S103F3P6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 038635-STM8S103F3P6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM8S103F3
Introduction Date April 10, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM8S103F3P6TR CAD Model

Description

The STM8S103F3P6TR from STMicroelectronics is a robust and versatile 8-bit microcontroller that offers a cost-effective solution for embedded applications. This microcontroller is part of the STM8S series, designed to deliver high performance and reliability with low power consumption, making it ideal for a wide range of applications including industrial control, consumer electronics, and automotive systems.

Key Features

  • Core: The STM8 core operates at up to 16 MHz frequency with an advanced STM8A architecture optimized for speed and efficiency.
  • Memory: Equipped with 8 KB of Flash program memory, 1 KB of RAM, and 640 bytes of EEPROM, it provides ample space for complex applications and data storage.
  • I/O Ports: The device includes 16 GPIOs with high sink/source capability, ensuring flexible peripheral options and ease of interfacing with external components.
  • Timers: It features two 16-bit timers with multiple channels, an 8-bit basic timer, and a watchdog timer, allowing precise timing and scheduling of tasks.
  • Communication Interfaces: Provides SPI, I2C, and UART interfaces for full-duplex communication with peripheral devices.
  • Analog Features: It boasts a 10-bit ADC with up to 5 channels, enabling accurate analog signal acquisition and processing.
  • Operating Voltage: The operating voltage range of 2.95V to 5.5V allows for flexibility in power supply design and is compatible with both 3.3V and 5V logic levels.
  • Temperature Range: Designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Package and Quality

The STM8S103F3P6TR comes in a compact TSSOP20 package, making it suitable for space-constrained applications. The microcontroller is RoHS compliant and qualified under the STMicroelectronics' rigorous industrial quality standards, ensuring high reliability and performance consistency.

Applications

With its rich set of features and peripherals, the STM8S103F3P6TR is an excellent choice for applications such as home appliances, automation systems, battery management, lighting control, and smart sensors. Its adaptability and ease of integration make it a go-to microcontroller for both simple and complex designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1311 $50.8995
110+ $0.9281 $102.0910
170+ $0.8991 $152.8470
230+ $0.8701 $200.1230
300+ $0.8411 $252.3300
400+ $0.7541 $301.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,970 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess