EN
  • EN
  • DE

STM8S105K4U6

Part No STM8S105K4U6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Access line, 16 MHz STM8S 8-bit MCU, up to 32 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, UART, SPI, I²C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261556-STM8S105K4U6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8S105K4U6 CAD Model

Description

STM8S105K4U6 Microcontroller - STMicroelectronics

The STM8S105K4U6 is a high-performance microcontroller from STMicroelectronics, designed to deliver robust performance for a wide range of applications. This versatile MCU is part of the STM8S series, known for its excellent efficiency and reliability. The device operates at a frequency of up to 16 MHz and is built on an advanced STM8 core with Harvard architecture and 3-stage pipeline, ensuring fast and efficient processing capabilities.

With 16 Kbytes of Flash program memory, the STM8S105K4U6 provides ample space for complex applications, while its 2 Kbytes of RAM and 1 Kbyte of EEPROM offer generous data storage options. The EEPROM is particularly noteworthy for its read-while-write capability, which enhances the flexibility and reliability of data storage operations.

The microcontroller features an integrated true data EEPROM, which is highly reliable and offers up to 300,000 write/erase cycles, with data retention defined for a period of 20 years at 55°C. This ensures that critical data is preserved over the long term, even under challenging environmental conditions.

On the connectivity front, the STM8S105K4U6 boasts a rich set of peripherals. It includes an advanced control timer, two general-purpose timers, and a basic timer, which are perfect for managing timing tasks and PWM generation. The device also features a 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels, allowing for precise analog signal measurements.

Additional features include a UART for serial communication, I2C and SPI interfaces for peripheral connectivity, and an internal clock oscillator that simplifies the design by reducing the need for external components. The MCU also has an array of I/O ports with configurable pull-up resistors, open-drain, and high sink/source capability, making it highly adaptable for various electronic designs.

The STM8S105K4U6 is designed with robustness in mind, offering standard and advanced communication interfaces, multiple timers, and a wide operating voltage range from 2.95 V to 5.5 V. This makes it suitable for applications ranging from industrial control systems to consumer electronics. Its LQFP32 package ensures compactness and ease of integration into space-constrained designs.

Overall, the STM8S105K4U6 from STMicroelectronics is a feature-rich microcontroller that strikes an excellent balance between performance, power consumption, and peripheral set, making it an ideal choice for a multitude of embedded system applications.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7926 $62.7410
80+ $1.4703 $117.6240
125+ $1.4253 $178.1625
170+ $1.3791 $234.4470
220+ $1.3329 $293.2380
290+ $1.1954 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess