EN
  • EN
  • DE

STM8S105K6U6ATR

Part No STM8S105K6U6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32UFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 212335-STM8S105K6U6ATR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S105K6U6ATR CAD Model

Description

The STM8S105K6U6ATR is a high-performance microcontroller from STMicroelectronics, tailored for a wide range of applications. This microcontroller is based on the advanced STM8S core operating at a frequency of up to 16 MHz. It is part of the STM8S series, which is renowned for its robust architecture, outstanding performance, and power efficiency.

Key Features

  • CPU: STM8S 8-bit core, up to 16 MHz clock frequency.
  • Flash Memory: 32 Kbytes Flash program memory with read-while-write support.
  • RAM: 2 Kbytes of RAM.
  • EEPROM: 1 Kbyte of true data EEPROM with endurance up to 300,000 write/erase cycles.
  • Timers: Advanced control timer, two general-purpose timers, and an 8-bit basic timer.
  • Communication Interfaces: UART, SPI, and I2C interfaces for full-duplex communication.
  • I/O Ports: Up to 38 I/O pins, all of which are 5V tolerant.
  • ADC: 10-bit analog-to-digital converter with up to 5 multiplexed channels.
  • Supply Voltage: Operates from a 2.95 V to 5.5 V power supply.
  • Package: Available in a 32-pin UFQFPN package.

Applications

The STM8S105K6U6ATR microcontroller is versatile and can be used in a variety of applications. Its robust feature set makes it suitable for:

  • Industrial control systems
  • Consumer electronics
  • Automotive applications
  • Home appliances
  • Complex embedded systems

Tools and Software Support

STMicroelectronics provides comprehensive development tools and software support for the STM8S105K6U6ATR, including the ST Visual Develop (STVD) and the ST Visual Programmer (STVP). Additionally, the microcontroller is supported by a range of hardware development kits and software libraries, which simplify the development process and reduce time to market.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STM8S105K6U6ATR microcontroller is designed to meet the rigorous demands of the industry, ensuring reliability and stability in a variety of operating conditions.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7389 $53.9112
19+ $5.5294 $105.0586
29+ $5.3566 $155.3414
39+ $5.1838 $202.1682
50+ $5.0110 $250.5500
67+ $4.4926 $301.0042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,886 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess