Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 400V
Continuous Drain Current at 25°C 1.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 11nC @ 10V
Max Input Capacitance 165pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 3.3W (Ta)
Maximum Rds On at Id,Vgs 3.4 Ohm @ 600mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 031446-STN3N40K3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STN3N40K3 CAD Model

Description

STN3N40K3 - N-channel 400 V, 2.3 Ω typ., 3 A SuperMESH™3 Power MOSFET in a DPAK package

The STN3N40K3 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the SuperMESH™3 family, which is renowned for its exceptional efficiency, low power consumption, and high reliability. It is designed to meet the stringent requirements of a wide range of electronic applications, including switched-mode power supplies, lighting, and power management systems.

Featuring state-of-the-art technology, the STN3N40K3 offers a drain-source voltage (V<sub>DS) of 400 V, which ensures that the device can handle high voltage applications with ease. The MOSFET comes with a low on-resistance (R<sub>DS(on)) of just 2.3 Ω typical, providing excellent conduction properties and contributing to reduced power losses in operation. This makes it an ideal choice for energy-sensitive circuits where efficiency is paramount.

With a continuous drain current (I<sub>D) of 3 A, the STN3N40K3 is capable of driving moderate loads while maintaining thermal stability. The device is encapsulated in a DPAK package, which is known for its compact footprint and excellent thermal performance, allowing for better heat dissipation and enhanced durability under high switching frequencies or high ambient temperatures.

Additional features of the STN3N40K3 include a fast switching speed, which is essential for reducing switching losses in high-frequency applications. The MOSFET also boasts a low gate charge (Q<sub>g), which further minimizes switching losses and improves overall system efficiency.

STMicroelectronics has equipped the STN3N40K3 with robust protection features such as 100% avalanche tested guarantees, which ensure safe operation under extreme conditions. The device also complies with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to create green products.

In summary, the STN3N40K3 from STMicroelectronics is a high-performance, energy-efficient Power MOSFET that is suitable for a variety of high voltage applications. Its low on-resistance, fast switching speed, and strong thermal performance make it a reliable and cost-effective choice for designers and engineers.

You May Also Be Interested in

Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
STMicroelectronics
N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for STB70NFS03L
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2634 $50.0460
410+ $0.2467 $101.1470
630+ $0.2384 $150.1920
905+ $0.2217 $200.6385
1,175+ $0.2134 $250.7450
1,465+ $0.2050 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention