EN
  • EN
  • DE

STN4NF06L

Part No STN4NF06L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 60V 4A Automotive 4-Pin(3+Tab) SOT-223 T/R / MOSFET N-CH 60V 4A SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.8V @ 250μA
Max Gate Charge 9nC @ 5V
Max Input Capacitance 340pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.3W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 031447-STN4NF06L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STN4NF06L
Introduction Date April 22, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STN4NF06L CAD Model

Description

STN4NF06L - N-Channel MOSFET by STMicroelectronics

The STN4NF06L is a high-performance N-Channel MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This power MOSFET is designed for optimal efficiency and reliability, making it an excellent choice for a wide range of applications including power management, switching regulators, and motor control.

Built with state-of-the-art technology, the STN4NF06L boasts a low on-resistance (RDS(on)) which translates to reduced conduction losses and improved overall efficiency. Its logic level drive capability enables it to be driven directly from microcontrollers and other logic devices, simplifying the design and reducing component count.

The device operates at 60V, which provides a comfortable margin for applications dealing with high voltage scenarios, ensuring safety and reliability. The STN4NF06L can handle continuous drain currents up to 4A, making it suitable for handling moderate power loads. Additionally, its low threshold voltage ensures that it can be activated with lower gate voltages, further enhancing its compatibility with contemporary low-voltage logic circuits.

The MOSFET comes in a surface-mount package which is not only space-saving but also conducive for efficient heat dissipation. Its robust design includes features such as avalanche ruggedness and 100% avalanche tested, which means it can withstand harsh operating conditions and is reliable for use in critical applications.

For designers and engineers looking for a MOSFET that offers both performance and ease of integration, the STN4NF06L is an excellent choice. Its combination of low power consumption, high voltage capability, and logic level compatibility makes it a versatile component suitable for a broad range of electronic designs. As with all STMicroelectronics products, this MOSFET is manufactured to the highest standards, ensuring both quality and performance.

Whether you're designing power supplies, motor controllers, or any other application requiring efficient power switching, the STN4NF06L N-Channel MOSFET is a reliable and efficient solution that you can trust.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7362 $51.5340
150+ $0.6896 $103.4400
230+ $0.6663 $153.2490
325+ $0.6198 $201.4350
420+ $0.5965 $250.5300
525+ $0.5732 $300.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess