Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 0.9nC @ 10V
Max Input Capacitance 150pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.3W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 031448-STN4NF20L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STN4NF20L CAD Model

Description

The STN4NF20L is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This MOSFET is specifically engineered to deliver outstanding efficiency and power density, making it an ideal choice for a wide range of applications, including switch-mode power supplies, motor control, and high-speed switching circuits.

Key Features

  • Low Threshold Drive: The STN4NF20L operates at a low gate threshold voltage, which makes it suitable for low-voltage applications and ensures efficient operation even at reduced gate drive voltages.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is designed for applications that require quick response times and high-frequency operation.
  • Low On-Resistance (R<sub>DS(on)): The device boasts a low on-state resistance, which minimizes conduction losses and improves overall power efficiency.
  • Enhanced Durability: Built with robust construction, the STN4NF20L is capable of withstanding high energy pulses in the avalanche and commutation modes, offering improved reliability and a longer operational lifespan.
  • Surface-Mount Package: The MOSFET comes in a surface-mount DPAK package, which allows for compact PCB design and is suitable for automated assembly processes.

Applications

The versatility of the STN4NF20L N-Channel MOSFET makes it an excellent choice for various electronic designs, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Controllers
  • Automotive Applications
  • LED Lighting Solutions
  • High-Efficiency Power Supplies

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 200V Continuous Drain Current (I<sub>D) 4A Power Dissipation (P<sub>D) 25W Operating Temperature -55°C to 150°C

Overall, the STN4NF20L from STMicroelectronics is a robust and efficient solution for designers looking to optimize their power management and switching applications with a reliable N-Channel MOSFET.

You May Also Be Interested in

STMicroelectronics
N-channel 150V - 0.045Ω - 40A - D2PAK MESH OVERLAY™ Power MOSFET
Need more? Email Us
ECAD model for STB40NS15T4
Fairchild/ON Semiconductor
600V N-Channel MOSFET
Need more? Email Us
ECAD model for FCPF7N60YDTU
Vishay
Dual P-Channel 12 V (D-S) MOSFET
Lowest to $1.7079
ECAD model for SI6913DQ-T1-E3
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Vishay
N-Channel 30 V (D-S) MOSFET
Need more? Email Us
ECAD model for SIR172ADP
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT12060LVR
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 2SK3221

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6831 $51.2325
180+ $0.5605 $100.8900
280+ $0.5430 $152.0400
385+ $0.5255 $202.3175
495+ $0.5080 $251.4600
660+ $0.4554 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,300 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention