EN
  • EN
  • DE

STN83003

Part No STN83003
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1.5A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 500mV @ 100mA, 500mA
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 16 @ 350mA, 5V
Maximum Power Dissipation 1.6W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1103597-STN83003
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Lighting
Ultra Librarian 3D Model Ultra Librarian STN83003 CAD Model

Description

The STN83003 from STMicroelectronics is a robust and high-performance power transistor designed for a variety of applications. This component is part of STMicroelectronics' renowned semiconductor product line, known for its reliability and efficiency in power management solutions.

Key Features

  • Voltage Rating: The STN83003 boasts a high collector-emitter voltage rating, making it suitable for circuits that require a significant voltage handling capability.
  • Current Capacity: With its substantial current carrying capacity, this power transistor can handle high-power applications with ease.
  • Low Saturation Voltage: The device is designed with a low saturation voltage to reduce on-state power loss, thereby increasing the efficiency of the system it's integrated into.
  • Speed: The STN83003 has a fast switching speed, which is crucial for applications that require quick response times.
  • Thermal Performance: Enhanced thermal characteristics ensure that the device can operate reliably over a wide temperature range without the risk of overheating.

Applications

The versatility of the STN83003 makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply units
  • Motor control circuits
  • Lighting systems
  • Automotive electronics
  • Switching regulators
  • Inverter circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STN83003 is manufactured with stringent quality control processes, ensuring that each transistor meets the company's high standards for performance and reliability. This commitment to quality makes the STN83003 a preferred choice for engineers and designers looking for a dependable power transistor for their electronic designs.

Environmental Compliance

The STN83003 is designed with environmental sustainability in mind. It complies with international standards for environmental safety and the reduction of hazardous substances, making it a responsible choice for eco-friendly electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2561 $51.2200
480+ $0.2102 $100.8960
740+ $0.2036 $150.6640
1,020+ $0.1970 $200.9400
1,315+ $0.1905 $250.5075
1,760+ $0.1708 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,840 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess