EN
  • EN
  • DE

STN851-A

Part No STN851-A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 5A SOT-22
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 200mA, 5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 2A, 1V
Maximum Power Dissipation 1.6W
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 042939-STN851-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STN851-A CAD Model

Description

The STN851-A, a state-of-the-art transistor component from STMicroelectronics, is a testament to the company's commitment to delivering high-performance and reliable semiconductor products. This innovative NPN transistor is designed to meet the rigorous demands of modern electronic applications, providing a perfect blend of efficiency, durability, and versatility.

Key Features

  • High Current Capacity: The STN851-A is capable of handling substantial current, making it suitable for high-power applications.
  • Low Voltage Operation: Its design allows for operation at lower voltages, ensuring compatibility with a variety of electronic circuits and reducing power consumption.
  • Fast Switching Speed: With its rapid switching capabilities, the STN851-A is ideal for high-frequency operations, contributing to improved performance in digital and switching applications.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high temperature conditions, extending its lifespan and reducing the risk of overheating.

Applications

The versatility of the STN851-A makes it suitable for a wide range of applications. It is commonly used in:

  • Power Management Circuits
  • Switching Regulators
  • Motor Control Systems
  • Audio Amplifiers
  • Signal Processing

Quality and Reliability

STMicroelectronics is renowned for its rigorous quality control and the STN851-A is no exception. Manufactured with the highest standards, it ensures consistent performance and reliability. The device is also RoHS compliant, reflecting STMicroelectronics' commitment to environmental sustainability.

Technical Specifications

Parameter Value Configuration Single NPN Collector-Emitter Voltage (Vceo) 30V Collector Current (Ic) 1A Power Dissipation (Pd) 1.25W DC Current Gain (hFE) 100 to 600 Operating Temperature Range -55°C to 150°C

With its robust design and specifications, the STN851-A from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6142 $58.3490
230+ $0.5040 $115.9200
355+ $0.4883 $173.3465
490+ $0.4725 $231.5250
635+ $0.4568 $290.0680
850+ $0.4096 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess