EN
  • EN
  • DE

STN951

Part No STN951
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 5A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 200mA, 5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 2A, 1V
Maximum Power Dissipation 1.6W
Frequency - Transition 130MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1103602-STN951
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STN951 CAD Model

Description

The STN951 from STMicroelectronics is a state-of-the-art semiconductor device designed to meet the demands of modern electronic applications. This high-performance product is part of STMicroelectronics' extensive portfolio of integrated circuits and offers a unique blend of features that make it ideal for a wide range of applications.

Key Features

  • High Efficiency: The STN951 boasts excellent power efficiency, which makes it suitable for energy-sensitive applications.
  • Durability: Manufactured with robust materials, the STN951 is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: Its small form factor enables it to be used in space-constrained applications without sacrificing performance.
  • High-Speed Operation: Designed for speed, the STN951 ensures quick response times and supports high-frequency operations.

Applications

The versatility of the STN951 allows it to be used across various industries. Some of the typical applications include:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Portable Devices
  • Telecommunication Infrastructure

Technical Specifications

The STN951 is designed with technical precision to ensure it meets the requirements of even the most demanding applications. Below are some of its key technical specifications:

  • Voltage Rating: Specific to the application needs
  • Current Capacity: Defined to handle standard and peak loads
  • Temperature Range: Capable of operating within a wide temperature range
  • Package Type: Available in various package types to suit different mounting and space requirements

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The STN951 is no exception, and it has undergone rigorous testing to ensure it meets the company's stringent criteria. Customers can trust the STN951 for consistent performance and reliability in their applications.

Ordering Information

To order the STN951 or to learn more about its capabilities, customers can visit the STMicroelectronics website or contact their sales representatives. The company offers comprehensive support and documentation to assist with product integration and optimization.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3680 $51.5200
335+ $0.3019 $101.1365
515+ $0.2925 $150.6375
710+ $0.2831 $201.0010
915+ $0.2736 $250.3440
1,225+ $0.2453 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess