EN
  • EN
  • DE

STOD02TPUR

Part No STOD02TPUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DC-DC DUAL AMOLED DFN12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Converter, AMOLED Display
Voltage - Input 2.5 V to 4.5 V
Number of Outputs 2
Output Voltage 4.6V, -2.3 V to -5.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DFN (3x3)
Win Source Part Number 130396-STOD02TPUR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STOD02TPUR CAD Model

Description

STMicroelectronics STOD02TPUR Power Management IC

The STOD02TPUR is a high-performance power management integrated circuit (PMIC) designed by STMicroelectronics, specifically tailored for the needs of mobile and portable devices. This PMIC is part of STMicroelectronics' extensive product portfolio, renowned for its reliability, efficiency, and innovative technology. The STOD02TPUR is engineered to provide a compact, efficient, and versatile power management solution, ensuring optimal performance and extended battery life for your device.

Key Features

  • High Efficiency: The STOD02TPUR boasts an impressive energy efficiency, which is critical for maximizing battery life in portable devices.
  • Dual DC-DC Converter: It features a dual DC-DC step-up converter, which is capable of driving AMOLED displays, providing stable voltage supply for consistent performance.
  • Programmable Sequence: The device offers a programmable sequence for easy integration and customization according to specific device requirements.
  • Compact Size: Its small form factor is ideal for space-constrained applications, allowing designers to maintain slim and sleek device profiles.

Applications

The STOD02TPUR is ideal for a range of applications, particularly where power efficiency and space savings are crucial. It is commonly used in:

  • Smartphones
  • Tablets
  • Portable media players
  • Other handheld devices

Technical Specifications

The STOD02TPUR operates over a wide input voltage range, which makes it suitable for use with a variety of battery technologies. Its dual output channels can be independently controlled and programmed, allowing for precise power delivery to sensitive components such as high-resolution displays.

Furthermore, the device is equipped with multiple protective features, including over-voltage, over-temperature, and short-circuit protection, ensuring the safety and longevity of the end product. Its thermal shutdown feature also contributes to safe operation under various conditions.

In summary, the STMicroelectronics STOD02TPUR is a sophisticated power management solution that offers a blend of performance, versatility, and protection, making it an excellent choice for designers looking to enhance the power efficiency and reliability of their portable and mobile devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5336 $61.3440
95+ $1.2584 $119.5480
145+ $1.2191 $176.7695
200+ $1.1797 $235.9400
255+ $1.1404 $290.8020
340+ $1.0224 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess