EN
  • EN
  • DE

STOD03ATPUR

Part No STOD03ATPUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CONV DUAL AMOLED 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, AMOLED Display
Voltage - Input 2.3 V to 4.5 V
Number of Outputs 2
Output Voltage 4.6V, -2.4 V to -5.4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DFN (3x3)
Win Source Part Number 104892-STOD03ATPUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STOD03ATPUR CAD Model

Description

The STOD03ATPUR is an advanced power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance chip is specifically engineered to cater to the power requirements of mobile and portable devices, ensuring efficient power conversion and management to optimize device performance and battery life.

Key Features

  • High-Efficiency Power Conversion: The STOD03ATPUR is capable of converting higher voltage battery inputs to the lower voltages required by modern mobile processors and peripherals, ensuring efficient power usage and prolonging battery life.
  • Multiple Output Channels: It offers multiple output channels with adjustable voltage levels to power various components of a portable device, such as the CPU, memory, and display.
  • Advanced Power Saving Modes: The device features smart power-saving modes that reduce power consumption when the device is in standby or idle, contributing to the extended battery life of the end product.
  • Thermal Protection: The PMIC includes built-in thermal protection mechanisms that prevent overheating, ensuring the device operates within safe temperature ranges.
  • Compact Form Factor: With its small footprint, the STOD03ATPUR is ideal for space-constrained applications, allowing for more compact and sleek device designs.

Applications

The STOD03ATPUR is versatile and can be used in a variety of applications, including:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming devices
  • Wearable technology

Technical Specifications

Some of the technical specifications of the STOD03ATPUR include:

  • Input Voltage Range: Suitable for battery-operated devices
  • Multiple regulated output voltages
  • High efficiency across a wide load range
  • Package Type: QFN-16
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the STOD03ATPUR from STMicroelectronics is a high-quality PMIC that offers a robust solution for power management in portable electronic devices. Its combination of efficiency, multiple outputs, and compact size makes it a top choice for designers looking to enhance the performance and battery life of their products.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess