EN
  • EN
  • DE

STP15N95K5

Part No STP15N95K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 950V 12A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 950 V 12A (Tc) 170W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series SuperMESH5™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-14218-5, STP15N95K5-ND, 497-14218-5
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935536-STP15N95K5
Ultra Librarian 3D Model Ultra Librarian STP15N95K5 CAD Model

Description

STP15N95K5 - Power MOSFET by STMicroelectronics

The STP15N95K5 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed using STMicroelectronics' advanced MDmesh™ K5 technology, which integrates a vertical structure to provide state-of-the-art performance in terms of both on-resistance and dynamic characteristics.

The device boasts a breakdown voltage of 950V, making it suitable for high-voltage applications, and it comes in a TO-220 package that is widely used in the industry. Its threshold voltage is optimized for ease of drive and reliability, which is crucial for applications that require high efficiency and dependability.

The STP15N95K5's low on-resistance of 0.265 ohms contributes to its high efficiency, reducing conduction losses and improving overall system performance. This, coupled with its low gate charge and capacitance, makes it an excellent choice for high-frequency switching applications. The device is capable of handling continuous currents up to 15A, making it versatile for various power management tasks.

With its robust design, the STP15N95K5 ensures enhanced power handling capability and thermal performance, which is critical for maintaining stability and longevity in demanding environments. The MOSFET is also characterized by a very low intrinsic capacitance and gate charge, which significantly reduces switching losses.

The STP15N95K5 is ideal for a wide range of applications, including switched-mode power supplies (SMPS), lighting applications, DC-AC inverters for solar energy systems, welding equipment, and other high-performance power conversion systems. Its reliability and efficiency make it a top choice for designers looking to optimize their power systems without compromising on performance.

In summary, the STP15N95K5 from STMicroelectronics represents a blend of cutting-edge technology with practical design considerations, resulting in a power MOSFET that delivers high efficiency, excellent thermal performance, and reliability for a wide array of power applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1329 $53.7277
30+ $3.3911 $101.7330
46+ $3.2851 $151.1146
63+ $3.1792 $200.2896
82+ $3.0732 $252.0024
109+ $2.7553 $300.3277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess