EN
  • EN
  • DE

STP18N65M2

Part No STP18N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 12A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 12A (Tc) 110W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935542-STP18N65M2
Ultra Librarian 3D Model Ultra Librarian STP18N65M2 CAD Model

Description

STP18N65M2 - N-channel 650 V, 0.19 Ohm typ., 16 A MDmesh™ M2 Power MOSFET in a TO-220 package

The STP18N65M2 is a high-performance N-channel Power MOSFET designed by STMicroelectronics, a leader in semiconductor solutions. This device is a part of the MDmesh™ M2 series, which is well-known for its excellent energy efficiency and high power density. The STP18N65M2 is specifically engineered for applications requiring high voltage capability, low on-resistance, and superior switching performance.

Featuring a breakthrough voltage of 650 V, the STP18N65M2 ensures robustness and reliability in various power applications. Its low on-resistance of just 0.19 Ohm typ. contributes to reduced conduction losses, making it an ideal choice for energy-sensitive designs. With a continuous current rating of 16 A, this MOSFET can handle significant power without compromising performance.

The STP18N65M2 comes in a TO-220 package, which is favored for its ease of mounting and good thermal performance. The TO-220 package allows for efficient heat dissipation, which is crucial for maintaining stability and prolonging the life of the device under high-power operation. This makes the STP18N65M2 suitable for a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, solar inverters, and industrial applications.

STMicroelectronics has incorporated its MDmesh™ technology into the STP18N65M2, which utilizes a proprietary vertical structure. This technology provides a perfect blend of high switching efficiency and low on-state resistance, which is essential for high-efficiency power converters. Additionally, the MOSFET features Zener-protected gate, which helps to safeguard the device from electrostatic discharges and ensures a more robust design.

In summary, the STP18N65M2 is a powerful and efficient solution for designers looking to optimize their high-voltage power conversion systems. Its combination of high voltage capacity, low on-resistance, and superior switching performance, all housed in a practical TO-220 package, make it a compelling choice for a broad array of power applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9762 $62.9286
6+ $17.2113 $103.2678
9+ $16.6734 $150.0606
13+ $16.1356 $209.7628
17+ $15.5977 $265.1609
22+ $13.9842 $307.6524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess