EN
  • EN
  • DE

STP20NE06L

Part No STP20NE06L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 20A TO-220
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 20nC @ 5V
Max Input Capacitance 800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 10A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 054259-STP20NE06L
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Commercial, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian STP20NE06L CAD Model

Description

The STP20NE06L is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance MOSFET is part of the STPOWER product line, which is renowned for its exceptional efficiency and reliability in power conversion and management applications.

Key Features

  • Voltage and Current: The STP20NE06L boasts a drain-source voltage (V<sub>DS) of 60V, and a continuous drain current (I<sub>D) of 20A, making it suitable for a wide range of high-power applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.045Ω, this MOSFET ensures minimal power loss and improved efficiency, which is crucial for power-sensitive designs.
  • High-Speed Switching: The device features fast switching capabilities, which is essential for reducing switching losses and improving performance in high-frequency power supplies and converters.
  • Gate Charge: It has an optimized gate charge (Q<sub>g) that enhances the overall efficiency, especially in applications where high-speed switching is a necessity.

Applications

The STP20NE06L is versatile and can be used in a variety of applications, such as:

  • DC/DC and AC/DC converters
  • Switch-mode power supplies (SMPS)
  • Motor control circuits
  • Automotive applications
  • High-efficiency switching for power management in computing and telecom systems

Quality and Reliability

STMicroelectronics ensures that the STP20NE06L meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures during manufacturing, which guarantees performance even under extreme conditions.

Environmental Compliance

The STP20NE06L complies with various environmental regulations, including RoHS and REACH. It is designed with eco-friendly materials and processes, reflecting STMicroelectronics' commitment to environmental sustainability.

Conclusion

With its combination of high performance, efficiency, and reliability, the STP20NE06L from STMicroelectronics is an excellent choice for designers and engineers looking to optimize their power management solutions. This Power MOSFET stands as a testament to ST's dedication to providing advanced semiconductor technologies that meet the evolving needs of the electronics industry.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess