EN
  • EN
  • DE

STP32NM50N

Part No STP32NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 500V 22A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 500 V 22A (Tc) 190W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ II
Package Tube
Part Status Not For New Designs
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898324-STP32NM50N
Ultra Librarian 3D Model Ultra Librarian STP32NM50N CAD Model

Description

STP32NM50N - N-channel 500V - 0.085Ω - 30A - TO-220/TO-220FP MDmesh™ II Power MOSFET

The STP32NM50N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed using the innovative MDmesh™ II technology that emphasizes high voltage resistance and low on-resistance. It is an optimal choice for a wide range of high-efficiency applications, particularly those requiring a balance between switching performance and power loss reduction.

Key Features:

  • Advanced Technology: The MDmesh™ II technology provides an excellent RDS(on) area ratio, ensuring minimal conduction losses.
  • High Voltage Capability: This MOSFET can withstand voltages up to 500V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an RDS(on) of just 0.085Ω, it offers reduced voltage drop across the device and improves overall efficiency.
  • High Current Rating: A robust current rating of 30A allows for the handling of high current loads.
  • Package Variants: Available in TO-220 and TO-220FP packages, providing flexibility in design and heat management.
  • 100% Avalanche Tested: Ensures reliability and performance even under extreme conditions.
  • Zener-Protected: The MOSFET is equipped with an integrated Zener diode that protects against electrostatic discharge (ESD).

Applications:

The STP32NM50N is ideally suited for a broad spectrum of applications, including but not limited to Switch Mode Power Supplies (SMPS), LED lighting, high-efficiency DC-DC converters, synchronous rectification, and other power management tasks where efficiency is paramount.

About STMicroelectronics:

STMicroelectronics is a global semiconductor leader, delivering intelligent and energy-efficient products and solutions that power the electronics at the heart of everyday life. ST's products are found everywhere today, and together with customers, they are enabling smarter driving and smarter factories, cities, and homes, along with the next generation of mobile and Internet of Things devices.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6167 $60.0171
31+ $3.7881 $117.4311
48+ $3.6697 $176.1456
66+ $3.5513 $234.3858
85+ $3.4330 $291.8050
113+ $3.0778 $347.7914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess