EN
  • EN
  • DE

STP3N150

Part No STP3N150
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1500V 2.5A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1500V (1.5kV)
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 29.3nC @ 10V
Max Input Capacitance 939pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 9 Ohm @ 1.3A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212359-STP3N150
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP3N150 CAD Model

Description

STP3N150 MOSFET Overview

The STP3N150 from STMicroelectronics is a robust N-channel MOSFET that offers superior performance for a wide range of applications. This power MOSFET is designed to handle high voltages and currents, making it an ideal choice for power management tasks in various electronic devices.

Key Features

  • High Voltage Capability: The STP3N150 is capable of withstanding up to 1500V, providing excellent performance in high-voltage applications.
  • Low On-Resistance: With an on-resistance of only 3.0Ω, this MOSFET ensures efficient power handling and minimizes power losses during operation.
  • High Current Rating: It can handle continuous drain currents up to 3A, making it suitable for heavy-duty operations.
  • Fast Switching: The device features fast switching characteristics, which is crucial for applications requiring quick response times.
  • Enhanced Durability: Built with STMicroelectronics' advanced technology, the STP3N150 is designed for longevity and reliability even in harsh conditions.

Applications

The STP3N150 is highly versatile and can be used in various applications, including:

  • Switch mode power supplies (SMPS)
  • High voltage converters
  • Motor control circuits
  • Lighting systems
  • Power inverters
  • Electronic ballasts

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 1500V Continuous Drain Current (I<sub>D) 3A On-Resistance (R<sub>DS(on)) 3.0Ω Power Dissipation (P<sub>D) 125W Operating Temperature Range -55°C to +150°C

The STP3N150 MOSFET from STMicroelectronics is a top choice for designers looking for a high-voltage, high-performance power MOSFET. Its robustness and reliability make it an essential component in power electronics, offering efficiency and durability for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3476 $60.2568
43+ $2.7467 $118.1081
66+ $2.6609 $175.6194
90+ $2.5751 $231.7590
116+ $2.4893 $288.7588
156+ $2.2317 $348.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,493 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess