EN
  • EN
  • DE

STP4N90K5

Part No STP4N90K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 3A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 900 V 3A (Tc) 60W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP4N90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898334-STP4N90K5
Ultra Librarian 3D Model Ultra Librarian STP4N90K5 CAD Model

Description

Overview of STP4N90K5 Power MOSFET

The STP4N90K5 is a robust Power MOSFET device from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This N-channel MOSFET is built using an advanced MDmesh™ K5 technology which incorporates a vertical structure to ensure optimal RDS(on) per area, minimizing on-state resistance and maximizing power efficiency.

Key Features

  • High Voltage Capability: The STP4N90K5 is capable of handling high voltages, with a drain-source voltage (VDS) of up to 900V, making it suitable for high voltage applications.
  • Low On-Resistance: With an RDS(on) value as low as 3.3 Ohm, this MOSFET ensures minimal power loss during operation, thus enhancing overall system efficiency.
  • Low Gate Charge: The device features a low gate charge (Qg), which reduces switching losses and enables faster switching operations.
  • High dv/dt Capability: The STP4N90K5 is designed to withstand high voltage transients, ensuring reliability in harsh environments.
  • Zener-Protected: The inclusion of a built-in Zener diode provides protection against gate voltage peaks, enhancing the MOSFET's robustness.

Applications

The versatility of the STP4N90K5 allows it to be used in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • LED lighting solutions
  • High-frequency converters
  • Power factor correction circuits
  • Motor control applications

Package and Environmental Compliance

The STP4N90K5 is available in a TO-220 package, known for its excellent thermal performance and ease of mounting. Moreover, it complies with the RoHS directive, ensuring that it meets the current environmental standards for electronic components.

Conclusion

With its combination of high voltage capability, low on-resistance, and fast switching performance, the STP4N90K5 from STMicroelectronics is an excellent choice for designers seeking a reliable and efficient power MOSFET solution. Its robust design and compliance with environmental standards make it a sustainable and future-proof option for a wide array of power applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8281 $57.9670
170+ $0.6795 $115.5150
265+ $0.6583 $174.4495
365+ $0.6370 $232.5050
470+ $0.6158 $289.4260
630+ $0.5521 $347.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess