EN
  • EN
  • DE

STP5NK80Z

Part No STP5NK80Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 4.3A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 4.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 45.5nC @ 10V
Max Input Capacitance 910pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 2.4 Ohm @ 2.15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 026274-STP5NK80Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP5NK80Z CAD Model

Description

STP5NK80Z - N-Channel 800V - 1.7 Ohm - 4.4A TO-220/TO-220FP Zener-Protected SuperMESH™ Power MOSFET

The STP5NK80Z is a high voltage MOSFET designed to offer the best in class performance for efficiency and reliability in a wide range of applications. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this power MOSFET is part of their SuperMESH™ series, which is known for combining the benefits of reduced on-resistance, Zener gate protection and excellent dv/dt capability.

The STP5NK80Z operates at an extended voltage range of 800V, making it suitable for high voltage applications that require a robust and durable component. The device's low threshold drive and high switching speed make it an ideal choice for high-efficiency power supplies, lighting applications, including electronic ballasts, and inverter circuits.

Key Features

  • High Voltage Capability: The device can handle up to 800V, providing a wide safety margin for applications subject to high voltage transients.
  • Low On-Resistance: With an on-resistance of only 1.7 Ohms, the STP5NK80Z ensures minimal power loss and heat generation during operation.
  • High Current Rating: A continuous current rating of 4.4A allows for handling of high current loads efficiently.
  • Zener-Protected: The built-in Zener diode protects the gate from voltage spikes, enhancing the device's reliability and lifespan.
  • Improved dv/dt Capability: This feature makes the MOSFET resilient to fast voltage transients, which is critical in switching applications.
  • 100% Avalanche Tested: Each unit is tested for reliability in high-energy pulse situations, ensuring performance under stress.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Power Factor Correction Circuits
  • Electronic Ballasts for Lighting
  • Motor Control Applications
  • Inverter Circuits

The STP5NK80Z is housed in a TO-220/TO-220FP package, which provides a good balance between thermal performance and size, suitable for both compact and high-power designs. Whether you are designing an industrial power supply or a consumer electronic product, the STP5NK80Z offers a reliable and efficient solution for your high voltage switching needs.

For detailed information, including datasheets, technical documentation, and support, please visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0162 $50.8100
120+ $0.8339 $100.0680
190+ $0.8078 $153.4820
260+ $0.7817 $203.2420
335+ $0.7557 $253.1595
445+ $0.6775 $301.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,390 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess