EN
  • EN
  • DE
  • IT

STP75N3LLH6

Part No STP75N3LLH6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 75A TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 23.8nC @ 4.5V
Max Input Capacitance 2030pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 5.9 mOhm @ 37.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1103706-STP75N3LLH6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP75N3LLH6 CAD Model

Description

STP75N3LLH6 - N-Channel MOSFET by STMicroelectronics

The STP75N3LLH6 is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including power management, motor control, and high-speed switching circuits. Its robustness and durability make it a preferred choice for designers and engineers seeking to optimize their power electronics systems.

Key Features

  • Low On-Resistance: The STP75N3LLH6 boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 0.0075 ohms at V<sub>GS = 10V. This feature minimizes conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of 75A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • 100% Avalanche Tested: Ensuring reliability and performance under extreme conditions, each unit is rigorously tested for avalanche ruggedness.
  • Low Gate Charge: The device has a low gate charge (Q<sub>g), which translates to faster switching speeds and reduced switching losses.
  • High Threshold Voltage: The MOSFET features a high threshold voltage that enhances the device's robustness against unintended turn-ons, which is crucial for safety and reliability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Power Management Solutions
  • Automotive and Industrial Applications

The STP75N3LLH6 is encapsulated in a TO-220 package, which is widely used and known for its good thermal and electrical performance. This package ensures that the MOSFET can operate effectively even in environments with high ambient temperatures. Furthermore, the TO-220 package is designed for easy mounting on heat sinks, which is essential for applications requiring enhanced thermal management.

STMicroelectronics' commitment to quality and performance is evident in the STP75N3LLH6 N-Channel MOSFET. This component is a testament to the company's dedication to providing products that push the boundaries of power efficiency and reliability, making it an excellent choice for your next high-performance power electronics project.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.2608
Rohm Semiconductor
Lowest to $2.5665
Toshiba Semiconductor and Storage
Lowest to $0.4902
Renesas Electronics America
Lowest to $2.3013
Rohm Semiconductor
Lowest to $0.2264
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
Vishay
Lowest to $7.2942

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3576 $67.8800
120+ $1.1140 $133.6800
180+ $1.0791 $194.2380
250+ $1.0444 $261.1000
325+ $1.0096 $328.1200
430+ $0.9052 $389.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess