STP75NF75-CN - Power MOSFET by STMicroelectronics
The STP75NF75-CN is a high-performance Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the requirements of a wide range of electronic applications, particularly in the power management and switching sectors. With its robust and efficient technology, the STP75NF75-CN is an excellent choice for designers looking to improve system performance while maintaining energy efficiency and reliability.
Key Features
- Voltage Rating: The STP75NF75-CN boasts a drain-source voltage (V<sub>DS) of 75V, making it suitable for a variety of mid-range voltage applications.
- Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 80A, providing ample current capacity for high-power applications.
- Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.0085 ohms, this MOSFET ensures minimal voltage drop and power loss during operation, enhancing overall system efficiency.
- Fast Switching: The device is designed for fast switching, which is crucial for reducing switching losses and improving performance in power conversion systems.
- Temperature Performance: The STP75NF75-CN operates effectively over a wide temperature range, ensuring reliability in various environmental conditions.
Applications
The versatility of the STP75NF75-CN allows it to be used in a multitude of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC converters
- Motor control circuits
- Automotive applications
- Power management systems
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The STP75NF75-CN is no exception, as it is manufactured to meet stringent quality standards. Its robustness and reliability are ensured through rigorous testing and quality control processes, making it a dependable choice for critical power applications.
Environmental Compliance
In line with STMicroelectronics' dedication to environmental stewardship, the STP75NF75-CN is designed to comply with international environmental standards. This includes adherence to RoHS directives, which restrict the use of certain hazardous substances in electronic equipment.