EN
  • EN
  • DE

STP8N90K5

Part No STP8N90K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 8A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 900 V 8A (Tc) 130W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP8N90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935586-STP8N90K5
Ultra Librarian 3D Model Ultra Librarian STP8N90K5 CAD Model

Description

STP8N90K5 - N-channel 900 V, 1.15 Ω typ., 8 A SuperMESH™ 5 Power MOSFET in TO-220 Package

The STP8N90K5 is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed using the innovative SuperMESH™ 5 technology that combines the benefits of reduced on-resistance, minimized gate charge, and excellent switching performance. This makes it an ideal choice for high-efficiency solutions in power supply and conversion systems.

Key Features:

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 900 V, the STP8N90K5 is well-suited for applications that require high voltage operation, providing a wide safety margin for enhanced reliability.
  • Low On-Resistance: The MOSFET offers an ultra-low on-resistance (R<sub>DS(on)) of 1.15 Ω(typ.), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Handling: With a continuous drain current (I<sub>D) of 8 A, this device can handle significant power levels, making it an excellent choice for demanding applications.
  • Reduced Gate Charge: The device features a low gate charge (Q<sub>g), which minimizes switching losses and enables fast switching action, enhancing performance in high-frequency operation.
  • Robust Package: Housed in a TO-220 package, the STP8N90K5 offers a robust design that is easy to mount and provides good thermal performance, ensuring reliability even under challenging conditions.
  • Zener-protected: The MOSFET is equipped with a built-in Zener diode that provides protection against gate voltage spikes, further enhancing the device's durability.

Applications:

The STP8N90K5 is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • LED lighting solutions
  • High-efficiency DC-DC converters
  • Motor control systems
  • Electronic ballasts for fluorescent lighting

In conclusion, the STP8N90K5 from STMicroelectronics is a powerful and efficient N-channel Power MOSFET that provides designers with a reliable solution for high-voltage, high-performance power management tasks. Its advanced technology and robust package make it suitable for a broad spectrum of industrial, consumer, and computing applications.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4444 $52.8888
5+ $21.6980 $108.4900
8+ $21.0199 $168.1592
10+ $20.3418 $203.4180
13+ $19.6638 $255.6294
18+ $17.6296 $317.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess